EN
  • EN
  • DE

IL4218-X019T

Part No IL4218-X019T
Manufacturer Vishay
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5.3KV TRIAC / Optocoupler Triac AC-OUT 1-CH 850V 6-Pin PDIP SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel package
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 5300Vrms
Voltage - Off State 800V
Static dV/dt (Minimum) 10kV/μs
Current - LED Trigger (Ift) (Maximum) 700μA (Typ)
Current - On State (It (RMS)) (Maximum) 300mA
Current - Hold (Ih) 200μA
Voltage - Forward (Vf) (Typ) 1.3V
Current - DC Forward (If) (Maximum) 60mA
Operating Temperature Range -55°C ~ 100°C
Mounting SMD
Package 6-SMD
Approvals BSI, CSA, cUR, FIMKO, UR, VDE
Win Source Part Number 776744-IL4218-X019T
Popularity Medium
Supply and Demand Status Limited
Family Name IL4218
Introduction Date October 06, 2003
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian IL4218-X019T CAD Model

Description

The Vishay IL4218-X019T is a solid-state relay (SSR) optocoupler that offers reliable switching capabilities in various industrial and commercial applications. It combines an infrared emitting diode (IRED) and a Triac detector in a single package, providing electrical isolation between the input and output circuits.

Applications:

  • Solid-state relays (SSR)
  • Industrial controls
  • Motor control
  • Lighting control
  • Heating control
  • Solenoid and valve control
  • AC power switching

Features:

  • High isolation voltage: Provides excellent electrical isolation between input and output.
  • Zero voltage crossing: Minimizes inrush current and reduces EMI generation.
  • High blocking voltage: Ensures reliable operation in high-voltage applications.
  • Solid-state reliability: Offers a long lifespan and high resistance to shock and vibration.
  • Low input control current: Requires minimal current for activation, making it compatible with a wide range of control circuits.
  • Compact package: Allows for high-density mounting on printed circuit boards.
  • Surface mountable package: X019T package is designed for surface mounting.

Benefits:

  • Improved system reliability: Reduces the risk of electrical damage and malfunction.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring cleaner signal transmission.
  • Extended product lifespan: Offers a long and reliable service life, reducing maintenance costs.
  • Simplified circuit design: Streamlines circuit design and reduces component count.
  • Enhanced safety: Provides a high level of electrical isolation, protecting personnel and equipment.
  • Smaller footprint: Compact package design saves valuable board space.

Additional Details:

The IL4218-X019T features a peak blocking voltage of typically 600V, allowing it to switch AC voltages up to 240V. It's designed for applications where a low control current is required to switch higher AC loads. The zero-crossing feature ensures that switching occurs when the AC voltage is near zero, minimizing voltage transients and electrical noise. The surface mount package (X019T) simplifies assembly and allows for automated manufacturing processes.

This optocoupler is commonly used in industrial automation, home appliances, and other applications requiring safe and reliable AC power switching. The robust design and high isolation voltage make it suitable for harsh environments and demanding applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1455
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Lowest to $4.5105
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1466

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess