EN
  • EN
  • DE

FODM3053-NF098

Part No FODM3053-NF098
Manufacturer ON Semiconductor
Catalog Isolators
Description OPTOISOLTR 3.75KV TRIAC 1CH 4SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IsolatorsOptocouplers, OptoisolatorsTriac, SCR Output Optoisolators
Manufacturer onsemi
Packaging Tube
Part Status Active
Output Type Triac
Zero Crossing Circuit No
Number of Channels 1
Voltage - Isolation 3750Vrms
Voltage - Off State 600 V
Static dV/dt (Min) 1kV/μs
Current - LED Trigger (Ift) (Max) 5mA
Current - On State (It (RMS)) (Max) 70 mA
Current - Hold (Ih) 300μA (Typ)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 60 mA
Operating Temperature -40°C ~ 100°C
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Approval Agency cUR, UR
Base Product Number FODM30
Ultra Librarian 3D Model Ultra Librarian FODM3053-NF098 CAD Model

You May Also Be Interested in

Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Lowest to $0.9545
ON Semiconductor
OPTOISOLTR 3.75KV TRIAC 1CH 4SMD
Need more? Email Us
Renesas Electronics America
OPTOCOUPLER 4-PIN SOP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLATOR 5KV TRIAC 1CH 4-DIP
Need more? Email Us
Lite-On Inc.
FAULT-DETECTION IGBT, 5A
Need more? Email Us
NOVOSENSE
DGTL ISOLTR 5KV 6CH GP 16-SOIC
Lowest to $1.7196
ON Semiconductor
OPTOISOLTR 3.75KV TRIAC 1CH 4SMD
Need more? Email Us
NVE Corp
DG ISO 2.5KV 3CH RS422 16-SOIC
Lowest to $6.0000
Renesas Electronics America
OPTOCOUPLER 4-PIN DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess