EN
  • EN
  • DE

FODM217AR2

Part No FODM217AR2
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description 4 PIN TRANSISTOR OUTPUT MFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 24 Weeks
Features Optoisolator Transistor Output 3750Vrms Channel 4-SOP
Manufacturer ON Semiconductor
Series FODM217
Package Reel - TR
Operating Temperature Range -55°C ~ 110°C
Mounting Surface Mount
Package 4-SOIC (0.173", 4.40mm Width)
Case / Package 4-SOP
Family Name FODM217
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FODM217AR2OSTR, FODM217AR2OSCT, FODM217AR2-ND, FODM217AR2OSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919236-FODM217AR2
Ultra Librarian 3D Model Ultra Librarian FODM217AR2 CAD Model

Description

ON Semiconductor FODM217AR2 Optocoupler

The ON Semiconductor FODM217AR2 is a high-performance optocoupler that serves as a critical component in a wide range of electronic applications. This device is designed to provide electrical isolation between its input and output, ensuring that high voltages on one side do not affect the other, thereby protecting sensitive electronic circuits.

The FODM217AR2 is a part of the FODM21x series, which are high-speed logic gate optocouplers with a compact footprint. These optocouplers are capable of transferring digital signals between circuits while maintaining a high degree of electrical isolation. This is achieved by using an infrared LED that is optically coupled to an integrated high-speed photodetector.

Key Features:

  • High-Speed Performance: The device offers a fast propagation delay, making it suitable for high-speed signal transfer.
  • Electrical Isolation: With an isolation voltage of 3750Vrms, it provides excellent protection against high voltage spikes and surges.
  • Compact SOIC-8 Package: The small package size is ideal for space-constrained applications and allows for efficient PCB layout.
  • Low Input Current: The FODM217AR2 operates with a low input current, which helps to reduce overall power consumption.
  • CMR (Common Mode Rejection): High CMR performance minimizes the risk of erroneous signals due to noise and voltage fluctuations.
  • Temperature Range: The device can operate over a wide temperature range, making it suitable for industrial applications.

Applications:

The FODM217AR2 is versatile and can be used in various applications, including:

  • Microprocessor system interfaces
  • PLC communications
  • Digital logic ground isolation
  • Signal transmission between systems of different potentials and impedances
  • High-speed A/D and D/A conversion

ON Semiconductor's commitment to quality ensures that the FODM217AR2 optocoupler is reliable and performs consistently, making it a preferred choice for designers looking to incorporate safe and efficient signal isolation in their electronic designs.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2640
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7229 $50.6030
170+ $0.5931 $100.8270
265+ $0.5746 $152.2690
360+ $0.5561 $200.1960
470+ $0.5375 $252.6250
625+ $0.4819 $301.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,980 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess