EN
  • EN
  • DE

FODM1007R2

Part No FODM1007R2
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5KV 1CH TRANS LSOP4 / Optoisolator Transistor Output 5000Vrms 1 Channel 4-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Manufacturer onsemi
Packaging Reel - TR
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 80% @ 5mA
Current Transfer Ratio (Max) 160% @ 5mA
Rise / Fall Time (Typ) 5.7µs, 8.5µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -40°C ~ 110°C
Mounting Surface Mount
Case / Package 4-SMD, Gull Wing
Supplier Device Package 4-SOP
Base Product Number FODM1007
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Part Number FODM1007R2CT,2156-FODM1007R2-OS,FODM1007R2DKR,FODM1007R2TR,ONSONSFODM1007R2
Standard Package 3,000
Win Source Part Number 1331780-FODM1007R2
Ultra Librarian 3D Model Ultra Librarian FODM1007R2 CAD Model

Description

Introducing the FODM1007R2 from ON Semiconductor

The FODM1007R2 is a cutting-edge optocoupler device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device offers a compact and reliable solution for electrical signal isolation, ensuring that sensitive electronic equipment is protected from high voltages and transient signals. It is ideal for a variety of applications, including industrial controls, power supply management, and data communication systems.

Key Features of the FODM1007R2

  • High Isolation Voltage: The optocoupler provides an isolation voltage of 3750Vrms, which is crucial for safeguarding electronics from high voltage spikes and surges.
  • High-Speed Data Transmission: With a fast data rate, the FODM1007R2 is capable of transmitting signals with high fidelity, making it suitable for high-speed communication protocols.
  • Low Power Consumption: Designed for energy efficiency, this device consumes minimal power, thereby reducing the overall power demand of the system it's integrated into.
  • Wide Operating Temperature Range: The FODM1007R2 is operational over a broad temperature range, ensuring reliable performance in diverse environmental conditions.
  • Lead-Free and RoHS Compliant: In line with ON Semiconductor's commitment to environmental sustainability, the FODM1007R2 is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the FODM1007R2 allows it to be utilized in multiple sectors. Some of its typical applications include:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Power supply regulators
  • AC/DC input modules
  • Industrial controls

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the FODM1007R2 is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards for performance and durability. Customers can trust the FODM1007R2 for their critical applications, knowing that it comes backed by ON Semiconductor's solid reputation in the semiconductor industry.

With its robust feature set and proven reliability, the FODM1007R2 from ON Semiconductor is an excellent choice for designers seeking a dependable optocoupler solution.

You May Also Be Interested in

CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Vishay
OPTOISO 5KV TRANS W/BASE 6SOP
Lowest to $0.2640
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
1,030+ $0.0975 $100.4250
1,590+ $0.0945 $150.2550
2,190+ $0.0914 $200.1660
2,830+ $0.0884 $250.1720
3,790+ $0.0792 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess