EN
  • EN
  • DE

FODB100

Part No FODB100
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description SINGLE CHANNEL MICROCOUPLER™ | OPTOISO 2.5KV TRANSISTOR 4BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Voltage - Isolation 2500Vrms
Current Transfer Ratio (Minimum) 100% at 1mA
Turn On / Turn Off Time 3μs, 5μs
Rise / Fall Time 1μs, 5μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 75V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.5V (Maximum)
Current - DC Forward (If) (Maximum) 30mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-TEBGA
Supplier Device Package 4-BGA (3.5x3.5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1175023-FODB100
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FODB100 CAD Model

Description

Introducing the FODB100 Optocoupler from ON Semiconductor

The FODB100, a remarkable optoelectronic device from ON Semiconductor, stands as a testament to the company's commitment to innovation and reliability in the field of signal isolation. This robust optocoupler is engineered to provide electrical isolation between its input and output, ensuring that high-voltage disturbances and noise do not compromise the integrity of the low-voltage control side of electronic systems.

Key Features

  • High Isolation Voltage: The FODB100 is designed with an impressive isolation voltage of 3750 Vrms, offering superior protection for sensitive electronic components against high voltage transients.
  • Current Transfer Ratio (CTR): With a CTR range that ensures reliable performance, this optocoupler is suitable for a variety of applications requiring precise signal coupling.
  • Compact Footprint: The device comes in a small-outline package, making it an ideal choice for designs where space is at a premium.
  • Industrial Temperature Range: It operates within a temperature range of -55°C to +110°C, ensuring stability and functionality under extreme conditions.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the FODB100 is manufactured without the use of hazardous substances, making it a responsible choice for modern electronics design.

Applications

The versatility of the FODB100 allows it to be integrated into a wide array of applications. It is particularly suited for:

  • DC-DC converters
  • Signal isolation in PLCs (Programmable Logic Controllers)
  • AC adapters
  • Industrial controls
  • Power supply management
  • Computer peripheral interfaces

Reliability and Performance

ON Semiconductor's FODB100 is not just about providing isolation; it's about doing so with the utmost reliability and performance. The device's meticulous design ensures that it not only meets but exceeds the stringent requirements of industrial and consumer electronics. With the FODB100, designers can rest assured that they are incorporating a component that is both durable and efficient, backed by the reputation of a leader in the semiconductor industry.

Whether you're looking to safeguard your circuits against electrical noise or need to ensure signal integrity across different voltage domains, the FODB100 by ON Semiconductor is the go-to solution for all your isolation needs.

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess