EN
  • EN
  • DE

FOD250LS

Part No FOD250LS
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description LVTTL/LVCMOS 3.3V High Speed Transistor Optocouplers | OPTOISO 5KV TRANS W/BASE 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 15% at 16mA
Current Transfer Ratio (Maximum) 50% at 16mA
Turn On / Turn Off Time 1μs, 1μs (Maximum)
Input Type DC
Output Type Transistor with Base
Maximum Output Voltage 7V
Current - Output / Channel 8mA
Voltage - Forward (Vf) 1.45V
Current - DC Forward (If) (Maximum) 25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174940-FOD250LS
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD250LS CAD Model

Description

Introducing the FOD250LS Optocoupler from ON Semiconductor

The FOD250LS is a high-performance optocoupler device designed by ON Semiconductor, a leading supplier in the semiconductor industry. This optoelectronic component is engineered to provide electrical isolation between its input and output, with the purpose of protecting sensitive electronic circuits from high voltages or noisy environments.

Key Features

  • High Isolation Voltage: The FOD250LS offers an impressive isolation voltage of 2500 Vrms, ensuring that the input and output are safely separated and that the device can handle significant voltage differentials without compromising performance.
  • Low Input Current: It operates with a very low input current, making it an energy-efficient choice for a wide range of applications.
  • High Current Transfer Ratio (CTR): With a high CTR, this optocoupler ensures reliable signal transfer, which is crucial for maintaining signal integrity in various electronic applications.
  • Wide Operating Temperature Range: The FOD250LS is designed to function in a broad temperature range, making it suitable for industrial applications that may involve extreme conditions.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the FOD250LS is no exception. It complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is free from certain hazardous materials commonly used in the electronics industry.

Applications

The FOD250LS is ideal for a variety of applications where electrical isolation is critical. It is commonly used in:

  • Power supply modules
  • Motor controls
  • Industrial controls
  • Signal transmission between systems of different potentials and impedances

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FOD250LS is built to meet the company's high standards. Each device undergoes rigorous testing to ensure it performs reliably over its intended lifespan. Customers can trust the FOD250LS for consistent performance and durability in their electronic designs.

For those looking to integrate electrical isolation into their circuit designs without sacrificing performance or energy efficiency, the FOD250LS from ON Semiconductor is an excellent choice. Its combination of high isolation voltage, low input current, and high CTR makes it a versatile and reliable component for a multitude of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess