The FOD852300 from ON Semiconductor is a high-performance optocoupler designed to meet the stringent requirements of industrial, commercial, and telecom applications. This device provides electrical signal isolation between input and output with a high degree of precision and stability.
Key Features
- High Isolation Voltage: The FOD852300 offers an isolation voltage of 5000Vrms, providing excellent protection against high voltage transients and electrical noise.
- Fast Switching Times: With a propagation delay time of typically 3.5µs, this optocoupler is suitable for high-speed signal transmission.
- Low Power Consumption: The device operates with a low input current, making it an energy-efficient choice for power-sensitive designs.
- High Operating Temperature Range: It can operate over a temperature range of -55°C to +110°C, ensuring reliability in harsh environments.
- RoHS Compliant: The FOD852300 is compliant with RoHS directives, making it an environmentally friendly option.
Applications
The FOD852300 is versatile and can be used in a variety of applications, including:
- Isolation of digital signals between circuits with different power domains
- Signal transmission between systems with different ground potentials
- Industrial control systems
- Switching power supplies
- Motor control circuits
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the FOD852300 is no exception. It is manufactured under strict quality control processes and is designed to meet or exceed industry standards for performance and reliability.
Technical Specifications
Parameter
Value
Isolation Voltage
5000Vrms
Propagation Delay Time
3.5µs (typical)
Input Current
Low
Operating Temperature Range
-55°C to +110°C
Compliance
RoHS