EN
  • EN
  • DE

FOD8334

Part No FOD8334
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description INPUT LED DRIVE 3.0A GATE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 16 Weeks
Features 4A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SO
Family Name FOD833
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919229-FOD8334
Ultra Librarian 3D Model Ultra Librarian FOD8334 CAD Model

Description

Introducing the FOD8334: A High-Performance IGBT Drive Optocoupler from ON Semiconductor

The FOD8334 is a cutting-edge IGBT drive optocoupler, meticulously crafted by ON Semiconductor to meet the stringent requirements of modern industrial applications. This robust component is designed to drive IGBTs and power MOSFETs in a variety of applications, such as motor drives, industrial inverters, and power management systems. The FOD8334 stands out with its high insulation voltage and fast switching speeds, making it an ideal choice for high-performance systems.

At the heart of the FOD8334 is a high-speed LED that is optically coupled to an integrated circuit with a power output stage. This advanced configuration ensures reliable electrical isolation between the input and output with an insulation voltage of 2.5kVrms for 1 minute, as per UL1577. The device also boasts a minimum Common Mode Rejection (CMR) of 35kV/µs at a VCM of 1500V, providing excellent noise immunity and stable operation in challenging industrial environments.

The FOD8334 offers an open collector output, which can deliver peak output currents of up to 2.5A, making it capable of driving medium-power IGBTs directly. Additionally, the device features a wide operating temperature range of -40°C to +100°C, ensuring reliable performance across a broad spectrum of operating conditions.

ON Semiconductor has equipped the FOD8334 with a 'Fail Safe IGBT Protection' feature, which ensures that the IGBT remains off in the event of a fault condition. This safety feature is critical for protecting both the IGBT and the system it controls from potential damage. Furthermore, the device is housed in a compact, surface-mountable SO-16 package, offering a space-saving solution for densely packed PCBs.

With its high current transfer ratio (CTR), fast switching speeds, and robust protection features, the FOD8334 from ON Semiconductor is a reliable and efficient solution for driving IGBTs in high-power and high-voltage applications. Its commitment to safety, performance, and compact design makes it a top choice for engineers and designers looking to enhance the efficiency and longevity of their power management systems.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official datasheets and support documentation provided by ON Semiconductor.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE DRVR HALF-BRIDGE 14SOP
Lowest to $3.4926
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
STMicroelectronics
DIGITAL ISO 5KV 1CH GATE DVR 8SO
Lowest to $4.3657
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3871 $59.0968
20+ $6.0612 $121.2240
30+ $5.8718 $176.1540
41+ $5.6824 $232.9784
53+ $5.4929 $291.1237
71+ $4.9247 $349.6537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess