Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Reel
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 63% at 10mA
Current Transfer Ratio (Maximum) 125% at 10mA
Rise / Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.35V
Current - DC Forward (If) (Maximum) 50mA
Vce Saturation (Maximum) 400mV
Temperature Range - Operating -55°C ~ 110°C
Mounting Style SMD
Manufacturer Package 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718391-FOD617B3SD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD617B3SD CAD Model

Description

The ON Semiconductor FOD617B3SD is a high-performance optocoupler designed to provide electrical isolation between input and output with a high current transfer ratio (CTR). This device is a critical component for applications that require signal isolation to protect electronics from high voltages, electrical noise, or surges that can occur in various industrial and consumer environments.

Key Features

  • Electrical Isolation: The FOD617B3SD offers reliable electrical isolation between the input (LED) and output (phototransistor) with an isolation voltage of 5000Vrms, which is essential for safety and equipment protection.
  • High Current Transfer Ratio (CTR): With a CTR range from 50% to 600%, this optocoupler ensures efficient signal transmission from input to output, providing a robust communication channel across the isolation barrier.
  • Wide Operating Temperature Range: The device is designed to operate over a wide temperature range from -55°C to +110°C, making it suitable for harsh environmental conditions.
  • Package: The FOD617B3SD comes in a compact 4-pin Small Outline Package (SOP) that is suitable for high-density mounting and is compatible with standard SMT processes.
  • Lead-Free and RoHS Compliant: This optocoupler meets environmental regulations, being lead-free and RoHS compliant, making it an eco-friendly choice for electronic designs.

Applications

The FOD617B3SD is versatile and can be used in a variety of applications, including but not limited to:

  • Power supply regulation and monitoring
  • Signal isolation in PLCs (Programmable Logic Controllers)
  • Isolated error amplifiers
  • Industrial controls
  • Isolated data communication

With its robust isolation capabilities and high CTR, the ON Semiconductor FOD617B3SD optocoupler is an ideal choice for designers looking to enhance the safety and reliability of their electronic systems. Its compact size and compliance with environmental standards further ensure its suitability for modern electronic applications.

You May Also Be Interested in

ON Semiconductor
PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
ECAD model for MCT2SR2M
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.6856
ECAD model for FOD2743C
ON Semiconductor
Optically Isolated Error Amplifier | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Need more? Email Us
ECAD model for FOD2741CV
Vishay
Linear Optocoupler, High Gain Stability, Wide Bandwidth | OPTOISO 5.3KV LINEAR PHVOLT 8DIP
Lowest to $5.6208
ECAD model for IL300-EF
Broadcom Limited
Ultra High CMR, Small Outline, 5 Lead, High Speed Optocoupler | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $3.3546
ECAD model for HCPL-M454
ON Semiconductor
HIGH VOLTAGE PHOTODARLINGTON OPTOCOUPLERS | OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4333
ECAD model for H11G1S
Broadcom Limited
Small Outline, 5 Lead, High Speed Optocouplers | OPTOISO 3.75KV TRANSISTOR 6SOIC
Lowest to $1.3181
ECAD model for HCPL-M452
Vishay
BIDIRECTIONAL INPUT OPTOCOUPLER | OPTOISO 5.3KV 2CH TRANS 8DIP
Need more? Email Us
ECAD model for ILD250
Renesas Electronics America
OPTOISOLATOR 5KV 1CH TRANS 4-DIP
Need more? Email Us
ECAD model for PS2561DL1-1Y-V-H-A

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.5265 $65.8125
300+ $0.4321 $129.6300
465+ $0.4179 $194.3235
640+ $0.4049 $259.1360
830+ $0.3920 $325.3600
1,110+ $0.3506 $389.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 250 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention