EN
  • EN
  • DE

FOD617A3S

Part No FOD617A3S
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5KV TRANSISTOR 4SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 5000Vrms 1 Channel 4-SMD
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 110°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name FOD617
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872144-FOD617A3S
Ultra Librarian 3D Model Ultra Librarian FOD617A3S CAD Model

Description

ON Semiconductor FOD617A3S Optocoupler

The ON Semiconductor FOD617A3S is a high-performance optocoupler designed for a wide range of applications requiring signal isolation with high voltage insulation and low power consumption. This optocoupler device allows for safe signal transfer between two isolated circuits by using light to transmit electrical signals across an isolation barrier, ensuring that high voltages cannot compromise the integrity of the low-voltage side.

Key Features

  • High Isolation Voltage: The FOD617A3S offers an impressive isolation voltage of 5000Vrms, providing robust protection against high voltage spikes and surges.
  • Current Transfer Ratio (CTR): It features a Current Transfer Ratio ranging from 50% to 600%, ensuring reliable signal transmission and flexibility in a variety of design configurations.
  • Forward Current: The device supports a forward current of 60mA, making it suitable for a broad range of driving capabilities.
  • High-Speed Switching: With a high-speed switching performance, the FOD617A3S can operate at frequencies up to 1MHz, making it ideal for fast communication systems.
  • Temperature Range: The operating temperature range of -55°C to +110°C allows for use in extreme environmental conditions.
  • Package: Encased in a compact 4-pin Small Outline Package (SOP), the FOD617A3S is optimized for space-constrained applications.
  • Lead-Free and RoHS Compliant: The optocoupler is environmentally friendly, adhering to the RoHS directive which restricts the use of certain hazardous substances in electrical and electronic equipment.

Applications

The versatility of the FOD617A3S makes it an excellent choice for a variety of applications, including:

  • Power supply regulation and monitoring
  • Signal isolation in PLCs (Programmable Logic Controllers)
  • Digital logic ground isolation
  • Motor control circuits
  • Industrial controls
  • AC/DC converters

In summary, the ON Semiconductor FOD617A3S optocoupler is an essential component for designers looking to enhance their system’s safety and reliability by providing efficient signal isolation with the added benefits of high-speed operation and a wide operating temperature range. Its compliance with environmental standards also makes it a responsible choice for modern electronic designs.

You May Also Be Interested in

Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3KV TRANS 4SOIC
Lowest to $0.7872
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess