EN
  • EN
  • DE

FOD4118SDV

Part No FOD4118SDV
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 28 Weeks
Features Optoisolator Triac Output 5000Vrms Channel 6-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 100°C
Mounting Surface Mount
Package 6-SMD, Gull Wing
Case / Package 6-SMD
Family Name FOD4118
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FOD4118SDV-ND, FOD4118SDVCT, FOD4118SDVDKR, FOD4118SDVTR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872142-FOD4118SDV
Ultra Librarian 3D Model Ultra Librarian FOD4118SDV CAD Model

Description

Introducing the FOD4118SDV Optocoupler from ON Semiconductor

The FOD4118SDV is a high-performance optocoupler designed by ON Semiconductor, a leading provider in the semiconductor industry. This device is engineered to cater to a wide variety of applications that require electrical isolation between the input and output for safety, signal integrity, and noise reduction. With its robust construction and reliable performance, the FOD4118SDV is an excellent choice for designers looking to enhance system functionality and longevity.

Key Features

  • High Isolation Voltage: The FOD4118SDV offers an impressive isolation voltage of 5000Vrms, providing excellent protection against high-voltage transients and ensuring safe signal separation between circuits.
  • High-Speed Switching: With a fast switching speed, this optocoupler is ideal for use in high-speed logic interfacing, communication systems, and other applications requiring quick response times.
  • Low Input Current: The device operates with a low input current, making it suitable for power-sensitive applications and ensuring efficient operation without sacrificing performance.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, ensuring reliability and performance even in extreme conditions.

Applications

The versatility of the FOD4118SDV makes it suitable for a diverse range of applications, including:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Power supply regulators
  • AC/DC converters
  • Switching power supplies
  • Computer peripheral interfaces

Quality and Reliability

ON Semiconductor is committed to delivering quality and reliability in all of its products. The FOD4118SDV is no exception, as it undergoes rigorous testing and quality assurance measures to ensure it meets the high standards expected by the industry. The device is packaged in a compact, surface-mountable SOP-4 package, providing ease of integration into various circuit designs.

For designers and engineers looking for an optocoupler that combines efficiency, speed, and reliability, the FOD4118SDV from ON Semiconductor is an ideal choice. Its advanced features and robust design make it a crucial component in enhancing the performance and safety of electronic systems.

You May Also Be Interested in

ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8415 $53.7810
32+ $3.1520 $100.8640
50+ $3.0535 $152.6750
68+ $2.9550 $200.9400
88+ $2.8565 $251.3720
118+ $2.5610 $302.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess