EN
  • EN
  • DE

FNB81060T3

Part No FNB81060T3
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 600V 10A 25PWRDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Power Driver Module IGBT 3 Phase 25-PowerDIP Module (0.815", 20.70mm)
Manufacturer ON Semiconductor
Series Motion SPM® 8
Package Tube
Mounting Through Hole
Package 25-PowerDIP Module (0.815", 20.70mm)
Family Name FNB81060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FNB81060T3-ND, FNB81060T3OS
Quantity per package 180
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872124-FNB81060T3
Ultra Librarian 3D Model Ultra Librarian FNB81060T3 CAD Model

Description

The ON Semiconductor FNB81060T3 is a cutting-edge Smart Power Module (SPM) designed to deliver high efficiency and reliability for a wide range of motor drive applications. This module is a part of ON Semiconductor's innovative Motion SPM® 3 series, which is known for integrating drive and protection systems into a single package, simplifying design and reducing time-to-market for engineers and developers.

Key Features

  • Integrated Power System: The FNB81060T3 incorporates IGBTs, freewheeling diodes, and an optimized gate drive circuit to provide an efficient and compact power stage solution.
  • Advanced IGBT Technology: Utilizing ON Semiconductor's proprietary IGBT technology, this module offers low conduction and switching losses, which enhances overall system efficiency.
  • Over-Current Protection: The module features an integrated over-current protection system, ensuring the longevity and safety of the device under extreme operating conditions.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) function prevents the module from operating at insufficient voltages, which could otherwise lead to suboptimal performance or damage.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the module from overheating, further enhancing its reliability and lifespan.
  • Isolation: High-level electrical isolation is provided between the power and control signals to ensure safe operation and to protect the control circuitry from high-voltage spikes.

Applications

The ON Semiconductor FNB81060T3 is versatile and can be used in a variety of applications, including:

  • AC Motor Drives
  • Washing Machines
  • Refrigerators
  • Industrial Pumps
  • Fans and Blowers
  • Other general-purpose three-phase inverter applications

Why Choose the FNB81060T3?

Choosing the FNB81060T3 Smart Power Module from ON Semiconductor means opting for a product that offers a balance between performance and convenience. The integration of multiple functions into a single module reduces the complexity of the design and allows for a more compact and reliable end-product. Whether you are developing a new motor drive system or upgrading an existing one, the FNB81060T3 provides a high-quality solution that can help you achieve your design goals efficiently.

You May Also Be Interested in

Fuji Electric
41W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $9.6045
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-BA
Lowest to $14.4788
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $43.6568
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343
ON Semiconductor
SPMTM (Smart Power Module) General Description | SMART POWER MODULE 30A SPM32-AA
Need more? Email Us
Infineon Technologies
Integrated gate drivers and bootstrap diodes | IC MOD PWR HYBRID 600V 8A
Lowest to $102.6668
Fairchild/ON Semiconductor
SPMTM (Smart Power Module)
Lowest to $150.6524
Infineon Technologies
20kHz Through Hole Motor Drivers, Controllers RoHS
Lowest to $18.3359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5250 $67.6250
11+ $11.0975 $122.0725
17+ $10.7507 $182.7619
23+ $10.4039 $239.2897
29+ $10.0570 $291.6530
39+ $9.0166 $351.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess