EN
  • EN
  • DE

FNA41560T2

Part No FNA41560T2
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 600V 15A 26PWRDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Series Motion SPM® 45
Package Tube
Product Status Active
Type IGBT
Configuration 3 Phase Inverter
Current 15 A
Voltage 600 V
Voltage - Isolation 2000Vrms
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.134", 28.80mm)
Base Product Number FNA41560
Standard Package 72 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 919209-FNA41560T2
Ultra Librarian 3D Model Ultra Librarian FNA41560T2 CAD Model

Description

ON Semiconductor FNA41560T2 Smart Power Module

The ON Semiconductor FNA41560T2 is a cutting-edge smart power module that is part of the Motion SPM® 45 series. This module is specifically designed for driving three-phase motor control applications, providing a compact and efficient solution for inverter motor drives used in applications such as air conditioners, washing machines, refrigerators, fans, and other home appliances.

At the heart of the FNA41560T2 module is an advanced IGBT technology that ensures high efficiency and improved power density. This technology is coupled with a built-in HVIC (High-Voltage Integrated Circuit) that enables direct connection to a microcontroller for control purposes. The HVIC also ensures excellent electrical isolation and protection features, which are critical for the longevity and reliability of the motor drive system.

The module integrates multiple components into a single package, including six IGBTs, three half-bridge HVICs for gate driving, bootstrap diodes, and all the necessary protection features. This integration simplifies the design process, allowing for a more streamlined and cost-effective solution for motor control circuits.

Key features of the FNA41560T2 include:

  • 600V-15A 3-phase IGBT inverter bridge including control ICs for gate driving and protection
  • Under-Voltage LockOut (UVLO) protection for both high-side and low-side channels
  • Cross-conduction prevention logic
  • Over-current and short-circuit protection
  • Fault reporting and system-level diagnostics
  • Isolation rating of 2500Vrms/min for 1 minute
  • Optimized for low electromagnetic interference (EMI)
  • Compact and thermally efficient DIP package

With its robust design and comprehensive protection features, the FNA41560T2 ensures safe operation under a variety of conditions, contributing to the overall durability and performance of the motor control system. The module's high integration level reduces the need for additional components, leading to a reduction in system size and increased reliability.

Whether for consumer appliances or industrial applications, the ON Semiconductor FNA41560T2 smart power module provides an excellent foundation for efficient, high-performance three-phase motor control solutions.

You May Also Be Interested in

Silan
DIP-29A Motor Drivers, Controllers RoHS
Lowest to $20.9553
ON Semiconductor
Motion SPMR 3 Series | MODULE SPM 600V 30A SPMEC
Lowest to $25.9072
Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Need more? Email Us
ON Semiconductor
Motion SPMR 5 SuperFETR Series | MOD SPM 600V 1A SPM5N-023
Lowest to $9.3844
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955
ON Semiconductor
Smart Power Module (SPM®) | MODULE SPM 500V 2A SPM5P
Lowest to $7.0815
Fuji Electric
63.1W IGBT 20kHz 20A 600V Through Hole,43x26mm Single IGBTs RoHS
Lowest to $14.5523
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $9.7500

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6508 $54.6032
9+ $11.2006 $100.8054
14+ $10.8506 $151.9084
20+ $10.5006 $210.0120
25+ $10.1506 $253.7650
33+ $9.1005 $300.3165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess