EN
  • EN
  • DE

FMS7401LVN14

Part No FMS7401LVN14
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers - Application Specific
Description IC CTRLR POWER DGTL EEPROM 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Core Processor 8-Bit
Number of I/O 8
Program Memory Type EEPROM (1kB)
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-MDIP
Family Name FMS7401
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FMS7401LVN14-NDR, FMS7401LVN14_NL, FMS7401LVN14_NL-ND
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919196-FMS7401LVN14
Ultra Librarian 3D Model Ultra Librarian FMS7401LVN14 CAD Model

Description

Product Overview: FMS7401LVN14 from ON Semiconductor

The FMS7401LVN14 is a high-performance, low-voltage, single N-Channel PowerTrench® MOSFET designed and manufactured by ON Semiconductor. This advanced power MOSFET is engineered to deliver exceptional efficiency, low on-resistance, and high switching speeds, making it an ideal choice for a wide range of power management applications.

Key Features

  • Low On-Resistance (RDS(on)): The device features an incredibly low on-resistance, which reduces conduction losses and enhances overall efficiency.
  • High-Speed Switching: Engineered for fast switching, the FMS7401LVN14 is capable of handling high-frequency power switching applications with ease.
  • Low Threshold Voltage: Its low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, allowing for more flexibility in circuit design.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology offers reduced gate charge and lower capacitances, which contribute to the MOSFET's high-speed switching capabilities.
  • Low Voltage Operation: Designed for low voltage operation, this MOSFET is optimized for applications that require efficient power management in a compact form factor.

Applications

The FMS7401LVN14 is suitable for a broad range of applications, including:

  • DC/DC converters
  • Power supply load switches
  • Battery management systems
  • Motor control circuits
  • Portable electronic devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The FMS7401LVN14 is no exception, as it is built to meet the highest standards of performance and durability. This MOSFET is RoHS compliant and is designed to withstand the rigorous demands of modern electronic devices and systems.

Summary

The FMS7401LVN14 from ON Semiconductor stands out as a top-tier component for designers looking to optimize their power management solutions. With its low on-resistance, high-speed switching, and PowerTrench® technology, it provides a combination of efficiency, performance, and reliability that is hard to match. Whether it's for consumer electronics, industrial systems, or automotive applications, the FMS7401LVN14 is a solid choice for engineers who demand the best.

You May Also Be Interested in

Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.6368
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess