EN
  • EN
  • DE

FMS6501MSA28

Part No FMS6501MSA28
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description 12 Input 9 Output Video Switch Matrix with Input Clamp, Input Bias Circuitry, and Output Drivers | IC VIDEO SW MATRIX 12X9 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Video Switch, 12-Input 9-Output
Applications Set-Top Boxes
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number FMS6501
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1174866-FMS6501MSA28
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMS6501MSA28 CAD Model

Description

The FMS6501MSA28 is a versatile video switch matrix integrated circuit, expertly crafted by ON Semiconductor to address the complex needs of video signal routing. This high-performance chip is designed to facilitate the switching of video signals with minimal signal degradation, making it an ideal solution for a wide range of applications including multimedia systems, home theaters, and professional video editing suites.

Key Features

  • Multiple Video Inputs and Outputs: The FMS6501MSA28 offers a comprehensive array of inputs and outputs, supporting up to 6-inputs and 12-outputs, which allows for flexible configuration of video routing within a system.
  • High Bandwidth: With a high bandwidth capacity, this chip ensures that video signals are transmitted with high fidelity, supporting resolutions up to 1080p without compromising signal quality.
  • Integrated Input Clamps: The inclusion of integrated input clamps simplifies the design of the surrounding circuitry by eliminating the need for external components to handle signal conditioning.
  • Low Crosstalk: Engineered to minimize crosstalk between channels, the FMS6501MSA28 ensures that each video signal is kept pristine and free from interference from adjacent channels.
  • Flexible Power Supply: The device can operate over a wide range of power supply voltages, making it suitable for various system power requirements.

Applications

The FMS6501MSA28 is a highly adaptable component that can be utilized in numerous video-related applications. Its ability to manage multiple video signals efficiently makes it a prime choice for:

  • Video conferencing systems
  • Security and surveillance systems
  • Television and set-top boxes
  • Video distribution networks
  • Professional video switching equipment

Conclusion

ON Semiconductor's FMS6501MSA28 stands out as a robust and reliable solution for advanced video switching needs. Its combination of high-bandwidth capability, low crosstalk, and multiple I/O options, packaged in a compact form factor, make it a top-tier choice for designers looking to create cutting-edge video systems. Whether it's for commercial or residential use, the FMS6501MSA28 is engineered to deliver unparalleled video signal management.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess