EN
  • EN
  • DE

FMS6246MTC20

Part No FMS6246MTC20
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description Six Channel, 6th Order SD/PS Video Filter Driver | IC FILTER LCVF 6CH SD/PS 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Video Filter
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number FMS6246
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Win Source Part Number 1174848-FMS6246MTC20
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMS6246MTC20 CAD Model

Description

The FMS6246MTC20 from ON Semiconductor is a versatile and economic solution designed for filtering analog video signals. This integrated circuit is tailored to meet the rigorous requirements of video applications, ensuring high-quality signal processing in a compact package. The device is particularly suitable for use in DVD players, set-top boxes, multimedia devices, and other video equipment where cost and space are critical considerations.

Key Features:

  • 6th-Order Filter: The FMS6246MTC20 features a 6th-order filter that provides excellent video signal conditioning, minimizing artifacts and ensuring a clear picture.
  • Integrated Buffer: An onboard buffer allows for direct drive of a 150 Ohm load, making this device capable of driving cables and other low-impedance loads directly.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power consumption, making it ideal for portable and battery-powered applications.
  • Single Supply Operation: The device can be powered from a single 5V supply, simplifying the power design of the overall system.
  • Standard TSSOP-20 Package: Housed in a TSSOP-20 package, the FMS6246MTC20 is easy to integrate into a variety of circuit board layouts.

Applications:

  • Video signal conditioning for DVD players
  • Signal processing in set-top boxes
  • Multimedia devices and gaming consoles
  • Video amplifiers for cable driving

The FMS6246MTC20 is designed to offer a balance between performance and cost, providing a reliable and straightforward solution for video signal enhancement. Its integration of multiple video-related functions into a single chip allows designers to minimize component count and reduce board space, leading to more compact and cost-effective product designs. ON Semiconductor's commitment to quality ensures that the FMS6246MTC20 delivers consistent and reliable performance, making it a smart choice for your video processing needs.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,938 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess