EN
  • EN
  • DE

ADDI7018BCPZRL

Part No ADDI7018BCPZRL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC SIGNAL PROC HD DUAL 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Precision Timing
Packaging Reel package
Type HD Image Signal Processor
Applications Digital Camera
Mounting SMD
Package 40-WFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-WQ (6x6)
Win Source Part Number 767796-ADDI7018BCPZRL
Popularity Medium
Supply and Demand Status Limited
Family Name ADDI7018
Introduction Date August 07, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADDI7018BCPZRL CAD Model

Description

Analog Devices Inc. introduces the ADDI7018BCPZRL, a cutting-edge component designed for precision signal processing applications. This high-performance product is well-suited for a variety of demanding industrial, medical, and communication systems, where accuracy and reliability are paramount.

Key Features

  • High-resolution data conversion
  • Low power consumption
  • Integrated features for signal conditioning
  • Robust temperature range for operation in diverse environments
  • Compact package for space-constrained applications

The ADDI7018BCPZRL boasts advanced data conversion capabilities, ensuring that analog inputs are precisely converted to digital outputs, enabling high fidelity in signal processing tasks. The device's low power consumption makes it an ideal choice for portable and remote applications where power efficiency is critical.

With its integrated signal conditioning features, the ADDI7018BCPZRL simplifies design complexity and reduces the need for additional components. This integration helps to improve system reliability and performance while minimizing overall costs.

Designed to perform reliably across a wide temperature range, the ADDI7018BCPZRL is suitable for deployment in harsh environments, ensuring consistent operation regardless of temperature fluctuations. This makes it an excellent choice for outdoor applications or equipment subjected to varying climatic conditions.

The component's compact packaging is specifically designed to fit into tight spaces, making it an excellent option for space-constrained applications without compromising on functionality or performance.

Applications

  • Industrial automation and control systems
  • Medical imaging and diagnostics
  • High-speed data communications
  • Instrumentation and measurement devices

The ADDI7018BCPZRL from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable, and innovative components that meet the evolving needs of modern technology. Whether for industrial, medical, or communication applications, this product delivers the performance and durability required for today's complex electronic systems.

You May Also Be Interested in

Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0032 $74.0032
2+ $60.7207 $121.4414
3+ $58.8230 $176.4690
5+ $56.9253 $284.6265
6+ $55.0277 $330.1662
8+ $49.3358 $394.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess