EN
  • EN
  • DE

FJH1100

Part No FJH1100
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Ultra Low Leakage Diode | DIODE GEN PURP 15V 150MA DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 15V
Current - Average Rectified (Io) 150mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1.07V at 100mA
Speed Small Signal =
Current - Reverse Leakage at Vr 10pA at 15V
Capacitance at Vr, F 2pF at 0V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction 175°C (Maximum)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174329-FJH1100
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FJH1100 CAD Model

Description

The ON Semiconductor FJH1100 is a high-voltage, high-speed power NPN transistor designed to deliver exceptional performance in a wide range of applications. This versatile component is well-suited for demanding environments, offering robustness and reliability for designers and engineers working on power management, switching, and amplification tasks.

Key Features:

  • High Voltage Capability: The FJH1100 is capable of handling high voltage operations, making it ideal for use in power supplies and other circuits that require a high breakdown voltage.
  • Fast Switching Speed: With its rapid switching capabilities, this transistor is perfect for applications that demand quick response times, such as switching regulators and converters.
  • High Current Rating: The device can manage significant current levels, which is beneficial for high-power applications and enables efficient power handling.
  • Low Saturation Voltage: The low V<sub>CE(sat) contributes to reduced power dissipation, enhancing overall system efficiency.
  • Durable Construction: ON Semiconductor's commitment to quality means the FJH1100 is built to last, with a rugged design that can withstand challenging conditions.

Applications:

The FJH1100's combination of high-speed switching, high-voltage handling, and high current capability makes it an excellent choice for a broad spectrum of applications, including:

  • Power supply circuits
  • Motor controllers
  • Power inverters
  • Switching regulators
  • Audio amplifiers
  • High-frequency drivers

Technical Specifications:

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 400 V Collector Current (I<sub>C) 10 A Power Dissipation (P<sub>D) 80 W Operating Junction Temperature (T<sub>J) -55°C to +150°C

Overall, the ON Semiconductor FJH1100 NPN transistor is a reliable and high-performing component that meets the stringent requirements of modern electronic designs. Its combination of power, speed, and efficiency makes it a valuable asset in any high-voltage or high-power application.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess