EN
  • EN
  • DE

FIN1532M

Part No FIN1532M
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 5V LVDS 4-Bit High Speed Differential Receiver | IC RCVR QUAD 5V HS LVDS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 400Mbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number FIN1532
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1174287-FIN1532M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FIN1532M CAD Model

Description

The ON Semiconductor FIN1532M is a high-speed, five-channel differential line driver designed for the robust transmission of digital signals over twisted pair or parallel point-to-point data buses. This device is particularly well-suited for applications that require high data rates and signal integrity in harsh electrical environments, making it an ideal choice for industrial, automotive, and telecommunications industries.

Key Features

  • High-Speed Operation: Capable of handling data rates up to 400 Mbps, the FIN1532M can easily support the demands of high-speed data communication protocols.
  • Low Power Consumption: This device is designed for energy efficiency, which minimizes power consumption during operation, making it suitable for power-sensitive applications.
  • Differential Line Driver: The differential outputs of the FIN1532M provide improved noise immunity and allow for longer cable runs without compromising signal quality.
  • Thermal Shutdown Protection: With built-in thermal shutdown protection, the FIN1532M ensures reliable operation by preventing damage due to overheating.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, making it adaptable to various environmental conditions.
  • Flow-Through Pinout: The flow-through design simplifies PCB layout by easing the routing of input and output traces.
  • Fail-Safe Feature: The inputs of the FIN1532M include a fail-safe feature that guarantees a known output state in the absence of input signals.

Applications

The versatility of the FIN1532M allows it to be used in a wide array of applications. It is especially useful in:

  • High-speed data communication for industrial control systems
  • Automotive infotainment and diagnostics systems
  • Telecommunication backplane interfacing
  • Networking equipment and data centers

Technical Specifications

  • Supply Voltage: 3.3V ±0.3V
  • Number of Drivers/Receivers: 5/0
  • Package: SOIC-20

Overall, the ON Semiconductor FIN1532M stands out for its combination of high-speed performance, reliability, and design flexibility, which are critical for modern high-speed digital data transmission systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess