EN
  • EN
  • DE

FHP3130IM8X

Part No FHP3130IM8X
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single, Dual, and Quad, High Speed, 2.7V to 12V, Rail-to-Rail Amplifiers | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 110V/μs
Gain Bandwidth Product 60MHz
-3db Bandwidth 170MHz
Current - Input Bias 1.8μA
Voltage - Input Offset 1mV
Supply Current 2.5mA
Current - Output / Channel 100mA
Supply Voltage , Single/Dual (±) 2.7V ~ 12V, ±1.35V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number FHP3130
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1174237-FHP3130IM8X
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FHP3130IM8X CAD Model

Description

ON Semiconductor FHP3130IM8X Operational Amplifier

The FHP3130IM8X from ON Semiconductor is a high-performance, single-supply operational amplifier that delivers precision and power efficiency. This operational amplifier is designed to meet a wide range of applications, from industrial and instrumentation to consumer electronics. Its compact SOIC-8 package makes it suitable for space-constrained applications while providing robust functionality.

With a wide supply voltage range from 2.7V to 12V, the FHP3130IM8X is highly versatile, allowing it to operate in various circuit configurations and systems. This feature enables designers to use the same component across multiple platforms, simplifying the design process and reducing inventory costs.

The FHP3130IM8X offers a low input offset voltage, which ensures high accuracy in signal amplification. This characteristic is crucial for precision applications such as sensor interfacing and data acquisition systems where signal integrity is paramount. Additionally, the device boasts a high slew rate and bandwidth, which makes it suitable for high-speed signal processing tasks, such as video and RF applications.

One of the notable features of the FHP3130IM8X is its rail-to-rail output stage, which maximizes the dynamic range in single-supply operations. This feature is particularly beneficial in ADC driver applications and any other systems that require a full range of analog signal processing.

Thermal protection is built into the FHP3130IM8X, ensuring the device operates within safe temperature ranges, which enhances its reliability and longevity. Furthermore, ON Semiconductor's commitment to quality means that this operational amplifier is manufactured to high standards, ensuring consistent performance across batches.

In summary, the FHP3130IM8X operational amplifier from ON Semiconductor is an excellent choice for designers looking for a reliable, precise, and efficient component. Its flexibility in supply voltage, low offset voltage, and rail-to-rail output capabilities make it a versatile choice for a multitude of analog signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8535 $59.7450
165+ $0.7004 $115.5660
260+ $0.6786 $176.4360
355+ $0.6567 $233.1285
455+ $0.6348 $288.8340
610+ $0.5691 $347.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess