EN
  • EN
  • DE

FGH75T65SQDT-F155

Part No FGH75T65SQDT-F155
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 650V 75A FS4 TRENCH IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name FGH75
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919099-FGH75T65SQDT-F155
Ultra Librarian 3D Model Ultra Librarian FGH75T65SQDT-F155 CAD Model

Description

Introducing the FGH75T65SQDT-F155 from ON Semiconductor

The FGH75T65SQDT-F155 is a state-of-the-art Field Stop IGBT (Insulated Gate Bipolar Transistor) from ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance IGBT is designed to meet the demanding requirements of a wide range of power electronics applications, including inverters for motor drives, uninterruptible power supplies (UPS), and power factor correction circuits.

Optimized Performance and Efficiency

The FGH75T65SQDT-F155 boasts an advanced trench gate field-stop structure, which provides an optimal balance between conduction and switching losses. This results in superior performance, with a low on-state voltage (V_CE(ON)) that minimizes power dissipation and improves overall efficiency. The device is capable of operating at high frequencies, which allows for smaller and more cost-effective passive components to be used in the circuit design.

Robust Thermal Management

With a maximum operating temperature of 175°C, the FGH75T65SQDT-F155 ensures reliable performance even under extreme thermal conditions. Its robust design includes a low thermal resistance package, which aids in effective heat dissipation. This feature makes the IGBT an excellent choice for applications that are prone to high temperature environments or that require compact designs with minimal cooling infrastructure.

Enhanced Durability and Reliability

ON Semiconductor has engineered the FGH75T65SQDT-F155 with a focus on durability and long-term reliability. The device is equipped with a co-packaged fast and soft recovery anti-parallel diode, which provides protection against over-voltage transients and reduces electromagnetic interference (EMI). This enhancement helps to ensure a longer lifespan and stable operation over a wide range of conditions.

Key Specifications

  • 75A continuous collector current (I_C)
  • 650V collector-emitter voltage (V_CE)
  • Low on-state voltage drop (V_CE(ON))
  • High-frequency operation capability
  • Co-packaged with a fast recovery diode
  • High maximum operating temperature of 175°C

The FGH75T65SQDT-F155 from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to improve their power electronic systems. Its advanced features and robust design ensure that it can meet the needs of even the most challenging applications.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2732 $52.3712
38+ $2.6857 $102.0566
58+ $2.6018 $150.9044
80+ $2.5178 $201.4240
103+ $2.4339 $250.6917
138+ $2.1821 $301.1298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess