EN
  • EN
  • DE

FGH60N60SMD-F085

Part No FGH60N60SMD-F085
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 600V 120A 600W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr onsemi
Series Automotive, AEC-Q101
Package Tube
Product Status Obsolete
IGBT Type Field Stop
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 120 A
Current - Collector Pulsed (Icm) 180 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 60A
Power - Max 600 W
Switching Energy 1.59mJ (on), 390µJ (off)
Input Type Standard
Gate Charge 280 nC
Td (on/off) @ 25°C 22ns/116ns
Test Condition 400V, 60A, 3Ohm, 15V
Reverse Recovery Time (trr) 42 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number FGH60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376629-FGH60N60SMD-F085
Ultra Librarian 3D Model Ultra Librarian FGH60N60SMD-F085 CAD Model

Description

The FGH60N60SMD-F085 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) manufactured by ON Semiconductor, a renowned leader in power and signal management. This high-performance device is designed to cater to a wide range of power applications, particularly those requiring high efficiency, fast switching, and reliability.

Key Features

  • High Current Capability: The FGH60N60SMD-F085 is capable of handling continuous currents up to 60A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage rating of 600V, it can easily manage high voltage operations, providing excellent performance in applications such as motor drives and power inverters.
  • Low Saturation Voltage: The device features a low on-state voltage drop, which translates into reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: The IGBT is designed for fast switching applications, with a typical fall time as low as 80ns, ensuring high efficiency in switching applications.
  • Co-Packaged Free Wheeling Diode: It comes with an integrated fast recovery diode, which is essential for protecting the IGBT during the switching of inductive loads.

Applications

The versatility of the FGH60N60SMD-F085 allows it to be used in a variety of applications, including but not limited to:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • AC and DC motor drives
  • Induction heating
  • Renewable energy inverters
  • Welding equipment

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The FGH60N60SMD-F085 is no exception, offering excellent performance and durability, backed by ON Semiconductor's rigorous testing and quality assurance protocols.

Environmental Compliance

In line with global environmental standards, the FGH60N60SMD-F085 complies with RoHS regulations, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.

You May Also Be Interested in

IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2285 $51.2555
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess