EN
  • EN
  • DE

FGD3440G2

Part No FGD3440G2
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 400V 26.9A 166W DPAK / IGBT 400 V 26.9 A 166 W Surface Mount TO-252AA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 400 V
Current - Collector (Ic) (Max) 26.9 A
Vce(on) (Max) @ Vge, Ic 1.2V @ 4V, 6A
Power - Max 166 W
Input Type Logic
Gate Charge 24 nC
Td (on/off) @ 25°C -/5.3µs
Test Condition 300V, 6.5A, 1kOhm, 5V
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Surface Mount
Case / Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252AA
Base Product Number FGD3
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 2,500
Win Source Part Number 1324944-FGD3440G2
Ultra Librarian 3D Model Ultra Librarian FGD3440G2 CAD Model

Description

ON Semiconductor FGD3440G2 IGBT Overview

The ON Semiconductor FGD3440G2 is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed for a wide range of applications, including inverters, converters, and power switching circuits. This IGBT utilizes advanced field stop technology to achieve an optimal balance between low on-state voltage and fast switching speeds, making it suitable for high-efficiency power systems.

Key Features

  • Voltage Rating: The FGD3440G2 is rated at 600V, which enables it to handle high voltage applications with ease, providing a robust solution for industrial power supplies and motor drives.
  • Current Capacity: With a continuous collector current rating of 15A, this IGBT can drive substantial loads, making it versatile for a variety of power-intensive applications.
  • Low On-State Voltage: It has a low VCE(sat) of typically 1.8V at 15A, which contributes to reduced conduction losses and improved overall efficiency.
  • High Switching Speed: The fast switching capability of the FGD3440G2 ensures minimal switching losses, which is critical for high-frequency operation in applications like SMPS (Switched-Mode Power Supplies) and welding equipment.
  • High Input Impedance: This IGBT features a high input impedance, which simplifies the gate drive design, leading to easier integration into various circuit configurations.
  • Co-Packaged Free-Wheeling Diode: The inclusion of a fast and soft recovery diode in the same package enhances performance during the freewheeling phase of operation, further improving efficiency and reliability.

Applications

The FGD3440G2 is suitable for a range of applications, which include:

  • AC and DC Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Renewable Energy Inverters
  • Welding Equipment

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the FGD3440G2 IGBT delivers consistent performance and reliability. Its robust design is capable of withstanding the harsh conditions often encountered in industrial environments, making it a trusted component for your power circuit designs.

You May Also Be Interested in

Infineon Technologies
IGBT Modules RoHS
Lowest to $156.7165
STMicroelectronics
IGBT TRENCH FS 650V 60A TO-220
Need more? Email Us
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
IXYS
IXGA20N120A3-TRL IXYS IGBTs IXGA20N120A3 TRL datasheet, inventory, & pricing.
Need more? Email Us
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
IXYS
IGBT 900V 44A TO-247
Need more? Email Us
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $6.4030
Infineon Technologies
25A 1.2kV Through Hole,62.8x56.7mm IGBT Modules RoHS
Lowest to $43.6568
Fuji Electric
1.97kW 400A 600V IGBT Module Screw Terminals Single IGBTs RoHS
Lowest to $97.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5455 $61.8200
95+ $1.2682 $120.4790
145+ $1.2286 $178.1470
195+ $1.1890 $231.8550
255+ $1.1492 $293.0460
340+ $1.0304 $350.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess