EN
  • EN
  • DE

FGB40T65SPD-F085

Part No FGB40T65SPD-F085
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT FIELD STOP 650V 80A D2PAK / IGBT Trench Field Stop 650 V 80 A 267 W Surface Mount D²PAK (TO-263)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Manufacturer onsemi
Packaging Reel - TR
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 120 A
Vce(on) (Max) @ Vge, Ic 2.4V @ 15V, 40A
Power - Max 267 W
Switching Energy 970µJ (on), 280µJ (off)
Input Type Standard
Gate Charge 36 nC
Td (on/off) @ 25°C 18ns/35ns
Test Condition 400V, 40A, 6Ohm, 15V
Reverse Recovery Time (trr) 34 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Case / Package TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK (TO-263)
Base Product Number FGB40T65
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FGB40T65SPD_F085CT,FGB40T65SPD_F085TR,FGB40T65SPD_F085,FGB40T65SPDF085,FGB40T65SPD_F085DKR-ND,FGB40T65SPD_F085DKR,FGB40T65SPD-F085CT,FGB40T65SPD_F085CT-ND,FGB40T65SPD-F085DKR,FGB40T65SPD-F085TR,FGB40T65SPD_F085TR-ND
Standard Package 800
Win Source Part Number 1324198-FGB40T65SPD-F085
Ultra Librarian 3D Model Ultra Librarian FGB40T65SPD-F085 CAD Model

Description

ON Semiconductor FGB40T65SPD-F085 - Field Stop Trench IGBT

The FGB40T65SPD-F085 is a state-of-the-art Field Stop Trench IGBT (Insulated Gate Bipolar Transistor) produced by ON Semiconductor, a premier supplier of high-performance silicon solutions for energy-efficient electronics. This IGBT is designed for a wide range of power applications, offering an optimal balance between switching speed and on-state loss, making it an excellent choice for high-efficiency power conversion and control.

Key Features:

  • High Current Capability: The FGB40T65SPD-F085 is capable of handling continuous currents up to 40A, making it suitable for high-power applications.
  • Low On-State Voltage: With a typical VCE(ON) of 1.85V, this IGBT ensures reduced conduction losses and improved power efficiency.
  • Fast Switching Speed: The device boasts a fast switching speed, which is essential for reducing switching losses and improving the performance in high-frequency applications.
  • High Temperature Operation: It is designed to operate reliably at junction temperatures of up to 175°C, providing robust performance even under extreme conditions.
  • Co-Packaged with Diode: This IGBT comes co-packaged with a soft recovery anti-parallel diode, which enhances its performance in applications requiring a freewheeling diode.

Applications:

The FGB40T65SPD-F085 is ideal for a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Solar Inverters
  • Induction Heating
  • Motor Drives
  • Power Factor Correction (PFC) Circuits

Advantages:

ON Semiconductor's FGB40T65SPD-F085 brings several advantages to power circuit designers:

  • Reduced system size and cost due to its high current density and efficiency.
  • Improved reliability and longevity of the application due to its robust thermal performance.
  • Lower EMI (Electromagnetic Interference) emissions thanks to its fast and soft switching characteristics.

With its superior performance and reliability, the FGB40T65SPD-F085 from ON Semiconductor is an excellent choice for designers looking to enhance power efficiency and thermal management in their applications.

You May Also Be Interested in

Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9481 $53.5329
21+ $4.8805 $102.4905
32+ $4.7279 $151.2928
44+ $4.5754 $201.3176
57+ $4.4229 $252.1053
76+ $3.9654 $301.3704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess