EN
  • EN
  • DE

FFSH4065ADN-F155

Part No FFSH4065ADN-F155
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTT 650V TO247-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 24 Weeks
Features Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 22A (DC) Through Hole TO-247-3
Manufacturer ON Semiconductor
Package Tube
Speed No Recovery Time > 500mA (Io)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name FFSH4065
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871745-FFSH4065ADN-F155
Ultra Librarian 3D Model Ultra Librarian FFSH4065ADN-F155 CAD Model

Description

The ON Semiconductor FFSH4065ADN-F155 is a cutting-edge Silicon Carbide (SiC) Schottky diode designed to offer superior efficiency, reliability, and thermal performance in a variety of applications. This diode is part of ON Semiconductor's high-performance SiC diode portfolio and is engineered to meet the rigorous demands of modern power systems.

With a 650V voltage rating and a 40A forward current capability, the FFSH4065ADN-F155 is an ideal choice for high-efficiency power conversion systems. The diode's SiC material properties allow for a much lower forward voltage drop and significantly reduced switching losses compared to traditional silicon-based diodes. This results in higher system efficiency, especially in applications where high switching frequencies are utilized.

The FFSH4065ADN-F155 boasts an impressive no-reverse recovery charge (Qrr), which minimizes the total conduction and switching losses, enhancing the performance of power factor correction (PFC) circuits, DC-DC converters, and inverter stages in motor drives. The reduced losses also contribute to a decrease in the thermal stress on the device, leading to improved reliability and a longer operational lifespan.

This diode comes in a robust TO-247-2 package, which is designed for high-power applications and ensures excellent heat dissipation. The package is optimized for easy mounting on a heatsink, further aiding thermal management. Additionally, the FFSH4065ADN-F155 is capable of withstanding high surge currents, making it a resilient component in applications that may experience transient overcurrent conditions.

ON Semiconductor has equipped the FFSH4065ADN-F155 with a high junction temperature capability of up to 175°C, which allows for operation in high-temperature environments without compromising performance. This feature is particularly beneficial in automotive and industrial applications where thermal conditions can be challenging.

Overall, the FFSH4065ADN-F155 from ON Semiconductor is a high-performance SiC Schottky diode that offers an optimal solution for designers looking to enhance efficiency, minimize losses, and ensure robust operation in their power conversion systems.

You May Also Be Interested in

Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
Microsemi Corporation
DIODE ARRAY GP 400V 30A TO247
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 343 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess