EN
  • EN
  • DE

FDMS0308CS

Part No FDMS0308CS
Manufacturer ON Semiconductor
Catalog FETs - Single
Description FDMS0308CS N-Channel PowerTrench? SyncFETTM 30 V, 42 A, 3 m | MOSFET N-CH 30V POWER56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 22A
Rds On (Maximum) at Id, Vgs 3mOhm at 21A, 10V
Gate Source Voltage(th) (Maximum) at Id 3V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 66nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 4225pF at 15V
Power Dissipation (Maximum) 2.5W, 65W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-PQFN (5x6)
Manufacturer Package 8-PowerTDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173836-FDMS0308CS
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FDMS0308CS CAD Model

Description

The FDMS0308CS from ON Semiconductor is a high-performance, dual N-Channel PowerTrench® MOSFET designed to deliver efficient power management and switching in a compact package. This advanced technology MOSFET is engineered for synchronous rectification in DC-DC converters and is also suitable for use in other power management applications.

Key Features:

  • High Current Capability: The FDMS0308CS is capable of handling continuous drain currents of up to 13A per channel, making it suitable for high-power applications.
  • Low RDS(on): This MOSFET offers an exceptionally low on-state resistance of just 8.4 mΩ at VGS = 10V, which translates to reduced power losses and improved efficiency.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process minimizes on-state resistance while maintaining superior switching performance, resulting in a highly efficient power device.
  • Compact Footprint: The FDMS0308CS comes in a compact 8-lead Power 56 package, which saves valuable board space without compromising performance.
  • Temperature Resilience: With an operating temperature range from -55°C to 150°C, this MOSFET can reliably perform in a wide range of thermal environments.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Motor Drives
  • Battery Management Systems
  • Load Switching

The FDMS0308CS is designed to meet the stringent requirements of modern electronic devices, where efficiency and reliability are paramount. Its dual N-Channel configuration allows for flexibility in design, while the advanced PowerTrench® technology ensures optimal performance. Whether you're designing power supplies, motor controls, or battery management systems, the FDMS0308CS is an excellent choice for your power switching needs.

With ON Semiconductor's commitment to quality and performance, the FDMS0308CS MOSFET stands out as a robust and versatile component for a wide range of power management applications.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2442 $67.3260
65+ $1.8411 $119.6715
100+ $1.7833 $178.3300
135+ $1.7267 $233.1045
175+ $1.6690 $292.0750
235+ $1.4957 $351.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess