EN
  • EN
  • DE

FDMF5075

Part No FDMF5075
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description SMART POWER STAGE 20A 24PDFN / Power Driver Module MOSFET 1 Phase 30 V 20 A 25-PowerWFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type MOSFET
Configuration 1 Phase
Current 20 A
Voltage 30 V
Mounting Type Surface Mount
Package / Case 25-PowerWFQFN
Base Product Number FDMF5075
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 919024-FDMF5075
Ultra Librarian 3D Model Ultra Librarian FDMF5075 CAD Model

Description

ON Semiconductor FDMF5075 Smart Power Stage Module

The ON Semiconductor FDMF5075 is a highly integrated and efficient Smart Power Stage (SPS) module designed for synchronous buck applications in computing, consumer, and telecom infrastructures. This advanced module combines the driver IC, high-side and low-side MOSFETs into a compact 5x5mm² package, delivering exceptional thermal performance and power density, which is crucial for modern space-constrained applications.

With an operating input voltage range of 4.5V to 16V, the FDMF5075 is versatile and suitable for a wide array of power systems. The module's high-side MOSFET is optimized for minimal switching losses, while the low-side MOSFET is optimized for minimal conduction losses. This optimization ensures high efficiency across a broad load range, making the FDMF5075 an excellent choice for applications requiring both high peak efficiency and excellent light-load efficiency.

The integrated high-performance driver IC within the FDMF5075 module ensures fast and reliable switching, further enhancing the efficiency of the power stage. The module also features an integrated high-precision current sense, which provides accurate current monitoring without the need for external components, simplifying design and reducing overall system cost.

Protection features are a key aspect of the FDMF5075, with over-current protection (OCP) and over-temperature protection (OTP) built into the module, ensuring safe operation under abnormal conditions. The module also includes under-voltage lockout (UVLO) to protect the system from operating at insufficient voltages, which could otherwise lead to inefficient performance or damage.

For ease of use, the FDMF5075 offers a tri-state PWM input for simple interfacing with the controller, and a power good (PG) output for system power sequencing. The compact size, combined with a low-inductance QFN package, allows for a simplified PCB layout and reduced parasitic elements, which is critical for achieving high-frequency operation with minimal noise and ringing.

In summary, the ON Semiconductor FDMF5075 Smart Power Stage Module is a state-of-the-art solution for designers looking to enhance power efficiency, reliability, and density in their next-generation power supply designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-HD
Need more? Email Us
Fairchild/ON Semiconductor
IPM IGBT 600V 30A 27-Pin SPM27-IC Tube / MOD SPM 600V 30A SPM27-IC
Lowest to $28.5497
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216
Infineon Technologies
iMOTION Series 20A, 600V | IC PWR HYBRID 600V 20A SIP3
Lowest to $14.1879
Fairchild/ON Semiconductor
MOD SPM 600V 10A SPM26-AA
Lowest to $15.7720
Fairchild/ON Semiconductor
Motion SPMR 5 SuperFETR Series
Need more? Email Us
Fairchild/ON Semiconductor
IC SPM 500V 3.0A 3PH SPM23AC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0915 $54.5750
115+ $0.8956 $102.9940
175+ $0.8676 $151.8300
240+ $0.8396 $201.5040
310+ $0.8117 $251.6270
415+ $0.7277 $301.9955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess