EN
  • EN
  • DE

FDLL3595

Part No FDLL3595
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description High Conductance, Low Leakage Diode | DIODE GEN PURP 125V 200MA LL34
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 125V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Maximum) at If 1V at 200mA
Speed Small Signal =
Reverse Recovery Time (trr) 3μs
Current - Reverse Leakage at Vr 1nA at 125V
Capacitance at Vr, F 8pF at 0V, 1MHz
Mounting Style SMD
Manufacturer Package DO-213AC, MINI-MELF, SOD-80
Supplier Device Package SOD-80
Operating Temperature - Junction -65°C ~ 200°C
Family Part Number FDLL3595
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 753215-FDLL3595
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FDLL3595 CAD Model

Description

The FDLL3595 from ON Semiconductor is a cutting-edge, high-performance diode designed to meet the rigorous demands of modern electronic applications. This small-signal Schottky diode is engineered for high efficiency and reliability, making it an ideal choice for a wide range of uses, from power management to signal conditioning.

Key Features:

  • Low Forward Voltage Drop: The FDLL3595 boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its rapid switching capabilities, this diode is perfectly suited for high-frequency applications where swift response times are critical.
  • High Current Capability: This device is capable of handling high currents, making it robust enough for demanding power applications.
  • Low Leakage Current: It has a very low leakage current, which ensures minimal power waste and contributes to the overall energy efficiency of the system it is used in.
  • Surface Mount Package: The FDLL3595 comes in a compact surface-mount package, allowing for easy integration into a variety of circuit designs while saving valuable board space.

Applications:

  • Power Supply Circuits
  • DC-DC Converters
  • Automotive Applications
  • Switching Power Supplies
  • Protection Circuits
  • Signal Conditioning

ON Semiconductor's commitment to quality ensures that the FDLL3595 diode is manufactured to the highest standards, with robustness and longevity in mind. Whether you are designing a sophisticated automotive power system or a simple signal conditioning circuit, the FDLL3595 provides the performance and reliability necessary for your application.

With its combination of features, the FDLL3595 is more than just a component; it's a solution that offers designers the flexibility and performance needed to create innovative and efficient electronic systems. Trust ON Semiconductor for your diode needs and experience the difference that precision engineering can make.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess