EN
  • EN
  • DE
  • IT

FDLL333

Part No FDLL333
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description High Conductance Low Leakage Diodes | DIODE GEN PURP 125V 200MA LL34
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 125V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Maximum) at If 1.15V at 300mA
Speed Small Signal =
Current - Reverse Leakage at Vr 3nA at 125V
Capacitance at Vr, F 6pF at 0V, 1MHz
Mounting Style SMD
Manufacturer Package DO-213AC, MINI-MELF, SOD-80
Supplier Device Package SOD-80
Operating Temperature - Junction 175°C (Maximum)
Family Part Number FDLL333
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173807-FDLL333
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian FDLL333 CAD Model

Description

ON Semiconductor FDLL333 High-Speed Switching Diode

The FDLL333 from ON Semiconductor is a high-performance, high-speed switching diode that is designed to meet the needs of a wide range of applications. This diode is characterized by its fast switching speed, low leakage current, and high reliability, making it an ideal choice for high-efficiency systems.

With its small signal diode configuration, the FDLL333 is particularly suited for switching mode power supplies, converters, and high-frequency circuits. The diode's fast reverse recovery time ensures minimal energy loss during the switching process, which is critical for maintaining efficiency in power conversion applications.

The FDLL333 features a low forward voltage drop, which contributes to a reduction in power dissipation and helps to improve overall system efficiency. This characteristic is essential for applications where power conservation is a priority, such as battery-operated devices and energy-saving electronics.

This diode is encapsulated in a small SOD-80 package, which not only saves valuable board space but also provides excellent thermal performance. The compact design enables designers to incorporate the FDLL333 into tight spaces without compromising on thermal management or electrical performance.

ON Semiconductor's commitment to quality is evident in the FDLL333, which is built to withstand harsh environments and stress conditions. Its robust construction ensures long-term reliability and stability, making it a dependable component for mission-critical applications.

The FDLL333 is also environmentally friendly, complying with RoHS directives, which restrict the use of certain hazardous substances in electronic equipment. This compliance reflects ON Semiconductor's dedication to not only delivering high-quality components but also to promoting sustainability in the electronics industry.

In summary, the FDLL333 high-speed switching diode from ON Semiconductor is a versatile, efficient, and reliable component that is well-suited for a variety of electronic applications. Its fast switching capabilities, low power loss, and compact footprint make it an excellent choice for designers looking to optimize their circuit designs for speed and efficiency.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess