EN
  • EN
  • DE

FDBL86210-F085

Part No FDBL86210-F085
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 150V 169A PSOF8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 150V
Current - Continuous Drain (Id) at 25°C 169A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 6.3mOhm at 80A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 90nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 5805pF at 75V
Power Dissipation (Maximum) 500W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package 8-HPSOF
Manufacturer Package 8-PowerSFN
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809293-FDBL86210-F085
Ultra Librarian 3D Model Ultra Librarian FDBL86210-F085 CAD Model

Description

The ON Semiconductor FDBL86210-F085 is a state-of-the-art N-channel PowerTrench® MOSFET designed for high-efficiency power conversion applications. This device is part of ON Semiconductor's portfolio of low-voltage, high-performance transistors that utilize their proprietary PowerTrench technology to deliver superior switching performance and low on-state resistance.

Key Features

  • Low On-Resistance: The FDBL86210-F085 boasts an exceptionally low on-resistance (RDS(on)) of just 0.85 mΩ at VGS = 10V, which minimizes conduction losses and improves overall efficiency.
  • High Current Capability: With a continuous drain current (ID) rating of 100A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • Optimized Gate Charge: The device features an optimized gate charge (Qg) that enhances switching performance, reducing switching losses in power conversion circuits.
  • Robust Body Diode: The FDBL86210-F085 includes a robust body diode with a low reverse recovery charge (Qrr), which is critical for high-efficiency power switching and reduces noise in fast-switching applications.

Applications

ON Semiconductor's FDBL86210-F085 MOSFET is ideal for a wide range of applications, including:

  • DC/DC converters
  • Power supply units for servers, telecom, and data centers
  • Synchronous rectification in AC/DC power supplies
  • Motor drives and inverters
  • Electric vehicle (EV) charging stations
  • Renewable energy systems, such as solar inverters and wind turbines

Package and Reliability

The FDBL86210-F085 is housed in a robust and compact Power56 package, which is optimized for thermal performance and space-saving on PCBs. This package is also RoHS compliant and Halogen-free, demonstrating ON Semiconductor's commitment to environmental sustainability. The device is designed to meet the rigorous standards of industrial and automotive applications, ensuring reliability and long operational life in challenging environments.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0978 $54.8802
20+ $5.0033 $100.0660
31+ $4.8469 $150.2539
43+ $4.6906 $201.6958
56+ $4.5342 $253.9152
74+ $4.0652 $300.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess