EN
  • EN
  • DE

FAN6961CSY

Part No FAN6961CSY
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR 8SOIC / PFC IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number FAN6961
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 918924-FAN6961CSY
Ultra Librarian 3D Model Ultra Librarian FAN6961CSY CAD Model

Description

The FAN6961CSY is a cutting-edge boundary mode PFC (Power Factor Correction) controller from ON Semiconductor, designed to deliver efficient power supply solutions. This controller is tailored for use in a variety of applications, including but not limited to, power adapters, televisions, monitors, and industrial power systems. The FAN6961CSY is engineered to enhance power efficiency and reduce energy consumption, making it an ideal choice for eco-friendly and cost-effective designs.

Key Features

  • High-Efficiency Power Conversion: The FAN6961CSY operates in boundary mode, which allows for zero-voltage switching that minimizes switching losses and improves overall efficiency.
  • Low Total Harmonic Distortion (THD): This controller significantly reduces line current harmonic distortion, ensuring compliance with global power factor regulations.
  • Built-in Protection Features: It includes various protection mechanisms such as over-voltage, under-voltage, over-current, and over-temperature protections, safeguarding the system and enhancing reliability.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the FAN6961CSY incorporates frequency modulation.
  • Soft-Start Function: The soft-start feature prevents current spikes and voltage overshoots at startup, contributing to the longevity of the product.

Applications

  • AC-DC Adapters for Laptops and PCs
  • Flat Panel Television and Monitors
  • Power Supplies for Printers and Audio/Video Apparatus
  • Industrial Power Systems

Technical Specifications

  • Operating Supply Voltage: 12 to 25 V
  • Maximum Switching Frequency: 65 kHz
  • Operating Temperature: -40°C to +125°C
  • Package: SOP-8

The FAN6961CSY by ON Semiconductor stands out as a robust and reliable PFC controller, suitable for manufacturers looking to enhance power efficiency while maintaining performance and safety. Its advanced features and protections ensure that it meets the rigorous demands of modern power supply design.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7363 $51.5410
170+ $0.6042 $102.7140
260+ $0.5853 $152.1780
355+ $0.5664 $201.0720
460+ $0.5476 $251.8960
615+ $0.4909 $301.9035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,938 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess