EN
  • EN
  • DE

FAN6754AMRMY

Part No FAN6754AMRMY
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR 1.5MA 65KHZ 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Voltage - Supply (Vcc/Vdd) 10V ~ 24V
Frequency - Switching 22kHz ~ 65kHz
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number FAN6754
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Win Source Part Number 127993-FAN6754AMRMY
Ultra Librarian 3D Model Ultra Librarian FAN6754AMRMY CAD Model

Description

ON Semiconductor FAN6754AMRMY Highly Integrated Green-Mode PWM Controller

The FAN6754AMRMY is a sophisticated PWM controller designed by ON Semiconductor, renowned for its high efficiency and advanced energy-saving features. This component is an integral part of power supply solutions, particularly in the construction of switched-mode power supplies (SMPS) where performance and power conservation are critical. Its green-mode function enables the reduction of standby power consumption to meet the stringent requirements of energy-efficient power applications.

At the heart of the FAN6754AMRMY is ON Semiconductor's proprietary mWSaver™ technology, which delivers exceptional performance by reducing power loss at light-load conditions. The technology ensures that the power supply can maintain high efficiency over a wide range of operating conditions. This feature is particularly beneficial for devices that are frequently in standby mode but require quick power-up times, such as televisions, PCs, and other consumer electronics.

One of the key attributes of the FAN6754AMRMY is its internal high-voltage startup circuit. This feature allows the chip to start up efficiently by directly utilizing the high-voltage supply, without the need for external components. Once operational, the PWM controller switches to a low operating current to maintain energy efficiency.

The device also includes various protection features to enhance the safety and reliability of the power supply. These include over-voltage protection (OVP), over-current protection (OCP), and brown-in/out protection. Additionally, the FAN6754AMRMY comes with built-in frequency hopping to reduce EMI emission, a critical factor in passing regulatory tests and ensuring minimal interference with other electronic devices.

For design flexibility, the FAN6754AMRMY is offered in an SOP-8 package, making it suitable for compact PCB layouts. Its wide Vcc operating range allows it to be used in a variety of applications, from battery chargers to power adapters, and from LED lighting to auxiliary power supplies in PCs and servers.

With its integration of energy-saving features and robust protection mechanisms, the FAN6754AMRMY from ON Semiconductor is a top choice for engineers looking to create efficient, reliable, and environmentally friendly power solutions.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6185 $64.7400
90+ $1.3280 $119.5200
135+ $1.2866 $173.6910
190+ $1.2451 $236.5690
240+ $1.2035 $288.8400
325+ $1.0790 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,454 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess