EN
  • EN
  • DE

MPC5GD

Part No MPC5GD
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description LED ASSY PNL 5MM GRN DIFF 565NM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Green
Lens Color Green
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.1V
Current 30mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.32" (8.13mm)
Lens Size 5mm, T-1 3/4
Lens Style Round with Domed Top
Millicandela Rating 25mcd
Wavelength - Peak 568nm
Viewing Angle 45°
Termination Style PC Pin
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1567621-MPC5GD
Ultra Librarian 3D Model Ultra Librarian MPC5GD CAD Model

Description

N

You May Also Be Interested in

EAO
INDICATOR PANEL LED
Need more? Email Us
Dialight
LED 1/2\
Need more? Email Us
Schneider Electric
PILOT LIGHT 120V 30MM TYPE K +OP
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM SK +OPTIONS
Need more? Email Us
Dialight
LED PANEL MNT 12MM RED 6VDC
Need more? Email Us
Schneider Electric
PILOT LIGHT 120VAC 30MM TYPE K +
Need more? Email Us
Apem Inc.
INDICATOR 12V 8MM FLUSH RED
Need more? Email Us
EAO
INDICATOR PANEL LED
Need more? Email Us
Schneider Electric
HARMONY, 22MM PILOT LIGHT, RED L
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess