EN
  • EN
  • DE

FAN6250VM6X

Part No FAN6250VM6X
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description SR CONTROLLER / Power Supply Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr onsemi
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number FAN6250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357080-FAN6250VM6X
Ultra Librarian 3D Model Ultra Librarian FAN6250VM6X CAD Model

Description

FAN6250VM6X - ON Semiconductor

The FAN6250VM6X is a cutting-edge solution from ON Semiconductor, designed to cater to the demanding needs of modern power management applications. This advanced synchronous PWM buck regulator is known for its high efficiency and reliability, making it an ideal choice for a wide range of products requiring a compact and efficient power conversion solution.

Key Features:

  • High-Efficiency Power Conversion: The FAN6250VM6X boasts an impressive efficiency rating, which minimizes energy loss during power conversion, leading to enhanced system performance and longevity.
  • Adjustable Output Voltage: With its flexible design, the output voltage can be adjusted to meet the specific requirements of the application, ensuring a versatile and adaptable power solution.
  • Integrated MOSFETs: The inclusion of high-quality internal MOSFETs reduces the need for external components, simplifying the design and reducing the overall footprint of the power supply circuit.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring stable operation even under high load conditions.
  • Overcurrent Protection: The FAN6250VM6X features robust overcurrent protection, which prevents damage to the device and the system it powers in the event of an unexpected surge in current.

Applications:

The versatility of the FAN6250VM6X from ON Semiconductor makes it suitable for a myriad of applications, including but not limited to:

  • Telecommunications equipment
  • Computing systems
  • Networking hardware
  • Consumer electronics
  • Industrial control systems

With its compact size, the FAN6250VM6X is especially beneficial in applications where space is at a premium, allowing designers to maximize functionality within limited PCB real estate.

Conclusion:

ON Semiconductor's FAN6250VM6X stands out as a highly efficient, reliable, and versatile power management solution. Its advanced features and protections ensure optimal performance in a range of demanding applications, solidifying its position as a top choice for engineers and designers seeking to enhance their power supply designs.

You May Also Be Interested in

Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
SII Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7295 $58.3600
195+ $0.5987 $116.7465
300+ $0.5800 $174.0000
415+ $0.5613 $232.9395
535+ $0.5425 $290.2375
715+ $0.4864 $347.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess