EN
  • EN
  • DE

FAN6204AMX

Part No FAN6204AMX
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description SR CONTROLLER IC / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr ON Semiconductor
Series mWSaver™
Package Tape & Reel
Product Status Last Time Buy
Programmable Not Verified
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 4.5V ~ 28.5V
Current - Supply 7 mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number FAN6204
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 452788-FAN6204AMX
Ultra Librarian 3D Model Ultra Librarian FAN6204AMX CAD Model

Description

The FAN6204AMX from ON Semiconductor is a state-of-the-art synchronous rectifier (SR) controller designed for switch mode power supplies (SMPS) that require high efficiency, especially in applications such as adapters, chargers, and televisions. This advanced controller is tailored to drive N-Channel MOSFETs in a secondary side rectification configuration, which replaces the traditional diode rectifiers with a more efficient active rectification scheme.

Key Features

  • High Efficiency: The FAN6204AMX is engineered to minimize power loss by turning on the MOSFET only during the conduction period, thereby reducing the power dissipation compared to Schottky diodes.
  • Adaptive Gate Drive: It features an adaptive gate drive method for optimal driving of the SR MOSFET to ensure fast turn-on and turn-off times, which is crucial for maintaining efficiency across various load conditions.
  • Wide VDD Range: The device operates over a broad VDD range, accommodating various power levels and allowing for flexible design options.
  • Light-Load Efficiency: The FAN6204AMX enhances light-load efficiency by entering a low-power mode, which significantly reduces the quiescent current.
  • Advanced Protection: It includes built-in protection features such as under-voltage lockout (UVLO) and over-voltage protection (OVP), ensuring safe operation under abnormal conditions.

Applications

The FAN6204AMX is suitable for a wide range of applications where efficiency and power density are critical. It is commonly used in:

  • AC/DC adapters for laptops and mobile devices
  • Power supplies for televisions and monitors
  • LED lighting systems
  • Telecom and server power systems

Product Specifications

The FAN6204AMX comes in a compact 8-SOIC package, making it ideal for space-constrained applications. It supports a maximum switching frequency of up to 300 kHz, enabling the use of smaller passive components and thus reducing the overall solution size. The device is designed for easy implementation into existing designs, offering a drop-in solution for enhancing efficiency without a complete redesign.

ON Semiconductor's commitment to innovation is embodied in the FAN6204AMX, providing designers with a robust and efficient solution for their power conversion needs.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5882 $52.9380
210+ $0.4826 $101.3460
325+ $0.4675 $151.9375
445+ $0.4525 $201.3625
575+ $0.4374 $251.5050
770+ $0.3921 $301.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess