EN
  • EN
  • DE

FAN604HMX

Part No FAN604HMX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 18.5kHz ~ 130kHz 10-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 6V ~ 25V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width)
Case / Package 10-SOIC
Family Name FAN604
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918915-FAN604HMX
Ultra Librarian 3D Model Ultra Librarian FAN604HMX CAD Model

Description

The FAN604HMX from ON Semiconductor is a high-performance Pulse Width Modulation (PWM) controller designed for a wide range of power supply applications. This advanced controller integrates multiple features to enhance system efficiency and reliability, making it an ideal choice for designers looking to optimize their power management solutions.

Key Features

  • High Efficiency: The FAN604HMX is engineered to deliver high efficiency across a variety of load conditions, which is critical for reducing power loss and improving overall system performance.
  • Wide Operating Voltage Range: This PWM controller operates over a broad input voltage range, accommodating various power sources and ensuring consistent performance.
  • Integrated Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the controller remains off until the supply voltage reaches a safe operating level, thereby protecting the circuit from potential damage.
  • Overcurrent Protection: With its robust overcurrent protection, the FAN604HMX helps to prevent damage to the power supply and the load in the event of an overcurrent condition.
  • Frequency Modulation: The controller offers frequency modulation to minimize Electromagnetic Interference (EMI), which is crucial for applications that demand low noise operation.

Applications

The versatile nature of the FAN604HMX PWM controller makes it suitable for a wide array of applications, including:

  • AC-DC Power Supplies
  • DC-DC Converters
  • Offline Power Converters
  • LED Lighting Systems
  • Telecommunication Equipment
  • Consumer Electronics

Product Summary

ON Semiconductor's FAN604HMX is a cutting-edge PWM controller that brings together efficiency, flexibility, and protection features to meet the demands of modern power supply designs. Its wide operating voltage range, integrated protection features, and EMI reduction capabilities make it a robust solution for designers looking to enhance their power management systems. Whether it's for industrial, commercial, or consumer applications, the FAN604HMX stands out as a reliable and efficient choice for your power control needs.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $0.5856
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8033
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2774 $63.8700
115+ $1.0487 $120.6005
175+ $1.0164 $177.8700
240+ $0.9829 $235.8960
305+ $0.9506 $289.9330
410+ $0.8524 $349.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess