EN
  • EN
  • DE

FAN4802SNY

Part No FAN4802SNY
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AV CURR 268KHZ 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Mode Average Current
Frequency - Switching 240kHz ~ 268kHz
Current - Startup 30 µA
Voltage - Supply 11V ~ 26V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number FAN4802
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590647-FAN4802SNY
Ultra Librarian 3D Model Ultra Librarian FAN4802SNY CAD Model

Description

The FAN4802SNY is a highly integrated Power Factor Correction (PFC) controller designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced component is engineered to enhance the power factor of AC-DC power systems, ensuring that energy is utilized more efficiently. It is particularly suited for applications requiring compliance with international power factor regulations.

Key Features

  • Power Factor Enhancement: The FAN4802SNY is designed to provide a near-unity power factor, minimizing reactive power and reducing the total harmonic distortion in the electrical system.
  • Low Startup Current: With a low startup current, the device ensures a smooth power-up process, reducing stress on the system components.
  • Integrated Protections: It includes various protection features such as over-voltage, under-voltage, and over-current protections, enhancing the reliability and longevity of the power supply.
  • High Efficiency: The controller operates with high efficiency, which translates to reduced heat generation and lower energy consumption.
  • Versatile Application: It is suitable for a wide range of products, including consumer electronics, industrial systems, and lighting solutions that require efficient power management.

Technical Specifications

  • Voltage Range: The device supports a wide input voltage range, accommodating various power supply standards.
  • Frequency Operation: It is designed for high-frequency operation, enabling the use of smaller and more cost-effective external components.
  • Package: The FAN4802SNY comes in a compact package, which allows for a reduced footprint on the printed circuit board (PCB).

The FAN4802SNY by ON Semiconductor represents a significant advancement in the field of power management. By integrating this PFC controller into your power supply design, you can expect improved power efficiency, regulatory compliance, and a reduced environmental impact. Its robust protection features and high efficiency make it an ideal choice for designers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess