EN
  • EN
  • DE

FAN4800CMY

Part No FAN4800CMY
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CCM/DCM 84KHZ 16SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mode Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Frequency - Switching 66kHz ~ 84kHz
Current - Startup 100 µA
Voltage - Supply 11V ~ 16.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number FAN4800
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590641-FAN4800CMY
Ultra Librarian 3D Model Ultra Librarian FAN4800CMY CAD Model

Description

ON Semiconductor FAN4800CMY Power Factor Controller

The ON Semiconductor FAN4800CMY is a versatile and efficient power factor controller designed for use in power supplies and other power conversion applications. This integrated circuit is engineered to provide low total harmonic distortion and high power factor, making it an ideal solution for meeting stringent energy efficiency standards and regulations.

Key Features

  • Power Factor Correction: The FAN4800CMY incorporates active power factor correction (PFC) to enhance the power factor of electronic systems, ensuring that the power drawn from the mains is used more effectively.
  • Low Harmonic Distortion: By minimizing the total harmonic distortion (THD), this controller helps to reduce electrical noise and stress on the power grid, leading to improved reliability and compliance with international power quality standards.
  • High Efficiency: Designed for high efficiency, the FAN4800CMY reduces energy consumption, which can lead to lower operating costs and a reduced environmental footprint.
  • Flexible Application: This device is suitable for a wide range of applications, including switch-mode power supplies (SMPS), electronic ballasts, and power adapters.
  • Built-in Protections: The FAN4800CMY features multiple protection functions, including over-voltage, under-voltage, and over-current protections to ensure safe and reliable operation under various conditions.
  • Green Mode Operation: The controller offers a green mode function that enables lower standby power consumption, making devices more energy-efficient when not in full operation.

Applications

The FAN4800CMY is suitable for a diverse set of applications where power efficiency and power factor correction are essential. These include:

  • AC-DC Adapters
  • Power Supplies for Desktops, Servers, and Networking Equipment
  • LED Lighting Systems
  • Flat Panel Display TVs and Monitors
  • Power Supplies for Home Appliances

With its robust feature set and compliance with energy efficiency standards, the ON Semiconductor FAN4800CMY is a top choice for designers looking to create cost-effective and environmentally friendly power solutions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0905 $59.9775
130+ $0.8948 $116.3240
200+ $0.8669 $173.3800
280+ $0.8389 $234.8920
360+ $0.8110 $291.9600
480+ $0.7271 $349.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess