EN
  • EN
  • DE

CDCEL913IPWRQ1

Part No CDCEL913IPWRQ1
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK SYNTHESIZER 14TSSOP / PLL Clock Synthesizer IC 230MHz 1 14-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type PLL Clock Synthesizer
PLL Yes with Bypass
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 230MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number CDCEL913
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 866192-CDCEL913IPWRQ1
Ultra Librarian 3D Model Ultra Librarian CDCEL913IPWRQ1 CAD Model

Description

Introducing the CDCEL913IPWRQ1 from Texas Instruments

The CDCEL913IPWRQ1 is a highly versatile, programmable clock generator from Texas Instruments, designed to meet the demanding requirements of automotive and industrial applications. This advanced device is part of Texas Instruments' commitment to providing robust and flexible timing solutions for a wide array of electronic systems.

Key Features

  • Programmable Clock Frequencies: The CDCEL913IPWRQ1 allows for precise frequency synthesis with programmable options, enabling it to support various system clock requirements.
  • Low Jitter and Skew: It delivers low jitter performance and minimal skew, which is crucial for maintaining signal integrity and ensuring reliable operation of high-speed digital circuits.
  • Single PLL Architecture: With its single Phase-Locked Loop (PLL) design, the device can generate a non-integer-related frequency with respect to the input frequency, providing excellent flexibility.
  • EEPROM Customization: The onboard EEPROM enables users to customize the device settings, making it possible to optimize the clock for specific applications and save the configuration for future use.
  • Wide Operating Temperature Range: The CDCEL913IPWRQ1 is designed to operate over a broad temperature range, making it suitable for harsh automotive and industrial environments.
  • Power Supply Voltage: It operates at a power supply voltage of 3.3V, which is standard for many electronic systems, ensuring compatibility and ease of integration.

Applications

The CDCEL913IPWRQ1 is ideal for a variety of applications, including but not limited to:

  • Automotive infotainment and telematics systems
  • Industrial automation and process control
  • Networking equipment, such as routers and switches
  • Consumer electronics that require precise clocking solutions

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CDCEL913IPWRQ1 is no exception. It is built to meet the rigorous standards required for automotive qualification (AEC-Q100), ensuring reliability and performance even under the most challenging conditions.

In summary, the CDCEL913IPWRQ1 is a sophisticated, programmable clock generator that offers a high degree of flexibility and performance for a variety of electronic systems. Its robust feature set and adherence to quality standards make it an excellent choice for designers looking to enhance the timing capabilities of their automotive or industrial products.

You May Also Be Interested in

Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Renesas Electronics America
IC CLOCK GENERATOR 40VFQFPN
Lowest to $123.1344
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1640 $51.6400
24+ $4.2371 $101.6904
37+ $4.1047 $151.8739
51+ $3.9723 $202.5873
66+ $3.8399 $253.4334
88+ $3.4427 $302.9576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess