EN
  • EN
  • DE

DSA1001CI1-006.0053TVAO

Part No DSA1001CI1-006.0053TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 6.0053 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 6.0053 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345191-DSA1001CI1-006.0053TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CI1-006.0053TVAO CAD Model

Description

Microchip Technology's DSA1001CI1-006.0053TVAO is a high-performance, precision integrated circuit designed to meet the demanding needs of advanced electronic systems. This product is part of Microchip's renowned portfolio of semiconductor solutions, which are known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • High Precision: The DSA1001CI1-006.0053TVAO is engineered for accuracy, providing stable and reliable performance for critical applications.
  • Robust Design: Built to withstand harsh operating conditions, this component is suitable for use in a wide range of industrial and commercial environments.
  • Low Power Consumption: With energy efficiency in mind, this integrated circuit helps to reduce overall power usage, making it ideal for battery-powered devices.
  • Compact Form Factor: The small footprint of the DSA1001CI1-006.0053TVAO allows for easy integration into space-constrained designs without sacrificing functionality.
  • Long-Term Availability: As with many Microchip products, this component is backed by a commitment to long-term supply, ensuring support and availability for the lifespan of your project.

Applications

The versatility of the DSA1001CI1-006.0053TVAO makes it suitable for a broad array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control systems
  • Communication infrastructure
  • Medical devices
  • Aerospace and defense electronics

Technical Specifications

The DSA1001CI1-006.0053TVAO boasts an impressive set of technical specifications that ensure it meets the requirements of the most demanding applications. Detailed specifications can be obtained from the official Microchip Technology datasheets and technical documentation.

About Microchip Technology

Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. Its easy-to-use development tools and comprehensive product portfolio enable customers to create optimal designs, which reduce risk while lowering total system cost and time to market.

Ordering Information

To purchase the DSA1001CI1-006.0053TVAO or to obtain more information about pricing and availability, please contact Microchip Technology's sales team or visit their official website.

You May Also Be Interested in

SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess