EN
  • EN
  • DE

FAN3224TMX-F085

Part No FAN3224TMX-F085
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FAN3224
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1990-FAN3224TMX-F085DKR, FAN3224TMX_F085TR, FAN3224TMX-F085TR, 1990-FAN3224TMX-F085CT, FAN3224TMX_F085CT-ND, FAN3224TMX_F085, FAN3224TMX_F085TR-ND, FAN3224TMX-F085DKR, 1990-FAN3224TMX-F085TR, FAN3224TMX_F085DKR-ND, FAN3224TMX_F085CT, FAN3224TMX-F085CT, FAN3224TMX_F085DKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918885-FAN3224TMX-F085
Ultra Librarian 3D Model Ultra Librarian FAN3224TMX-F085 CAD Model

Description

ON Semiconductor FAN3224TMX-F085 Dual-Channel High-Speed, Low-Side Gate Driver

The FAN3224TMX-F085 from ON Semiconductor is a high-performance, dual-channel low-side gate driver designed for driving MOSFETs and IGBTs. This device is optimized for high-speed switching applications, making it an ideal choice for power conversion and motor control systems.

Key Features

  • High-Speed Operation: The FAN3224TMX-F085 boasts a fast propagation delay of 13ns and a 9ns rise/fall time at 1nF load, ensuring swift and efficient switching.
  • Dual Independent Channels: It features two independent input and output channels, providing flexibility in controlling two separate MOSFETs or IGBTs.
  • High Peak Output Current: Capable of sourcing up to 4A and sinking up to 4A of peak current, this gate driver can efficiently drive high-capacitance power MOSFETs and IGBTs.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 4.5V to 18V, accommodating various application requirements.
  • Robust Design: With built-in features like under-voltage lockout (UVLO) for both channels, the FAN3224TMX-F085 ensures reliable operation by preventing the device from operating at insufficient voltages.

Applications

The FAN3224TMX-F085 is suitable for a wide range of applications, including:

  • DC-DC converters
  • Motor controllers
  • Power supplies
  • Class D audio amplifiers
  • Power inverters

Package and Quality

This gate driver is offered in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. The FAN3224TMX-F085 is also RoHS compliant and follows ON Semiconductor's commitment to environmentally friendly manufacturing practices.

Conclusion

ON Semiconductor's FAN3224TMX-F085 is a reliable and efficient solution for driving power MOSFETs and IGBTs in high-speed switching applications. Its robust design, high-speed performance, and dual-channel operation make it a versatile choice for designers seeking to optimize their power management systems.

You May Also Be Interested in

Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0925 $54.6250
115+ $0.8965 $103.0975
175+ $0.8684 $151.9700
240+ $0.8404 $201.6960
310+ $0.8124 $251.8440
415+ $0.7284 $302.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess