EN
  • EN
  • DE

FAN3216TMX-F085

Part No FAN3216TMX-F085
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Low-Side Gate Driver IC Inverting 8-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FAN3216
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN3216TMX-F085TR, FAN3216TMX_F085DKR, FAN3216TMX_F085CT-ND, FAN3216TMX-F085CT, FAN3216TMX_F085TR-ND, FAN3216TMX_F085-ND, FAN3216TMX_F085CT, FAN3216TMX-F085DKR, FAN3216TMX_F085DKR-ND, FAN3216TMX_F085, FAN3216TMX_F085TR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918883-FAN3216TMX-F085
Ultra Librarian 3D Model Ultra Librarian FAN3216TMX-F085 CAD Model

Description

ON Semiconductor FAN3216TMX-F085 Dual-Channel Low-Side Gate Driver

The ON Semiconductor FAN3216TMX-F085 is a high-performance, dual-channel low-side gate driver designed to drive N-channel enhancement-mode power MOSFETs and IGBTs. This gate driver is a perfect fit for a wide range of applications, including but not limited to, DC-DC converters, motor control, and switching power supplies. With its robust output drive capability and fast switching speeds, the FAN3216TMX-F085 enhances system efficiency and is well-suited for high-frequency power switching applications.

Key Features:

  • High-Current Drive: The FAN3216TMX-F085 is capable of delivering peak output currents of ±1.5 A, ensuring efficient charging and discharging of gate capacitance for fast switching times.
  • Independent Input and Enable Functions: The device offers independent input pins for each channel, along with enable functions, providing greater flexibility and control over the operation of the driver.
  • Matched Propagation Delays: With propagation delays matched within 5 ns between channels, the FAN3216TMX-F085 ensures synchronous operation of both channels, critical for maintaining system reliability.
  • Low Power Consumption: The gate driver is designed for low quiescent current, minimizing power consumption when idle and contributing to overall energy efficiency.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5 V to 18 V, accommodating various application needs and simplifying power supply design.
  • Robust Protection Features: The FAN3216TMX-F085 includes under-voltage lockout (UVLO) protection for both channels, ensuring the gate driver operates only when the supply voltage is sufficient.

Applications:

  • DC-DC Converters
  • Motor Control Systems
  • Switching Power Supplies
  • Power Management Solutions

The FAN3216TMX-F085 is offered in a compact 8-lead SOIC package, making it easy to integrate into space-constrained designs. Its industry-standard footprint and pinout make it a versatile choice for a variety of power management layouts. With ON Semiconductor's commitment to quality and reliability, the FAN3216TMX-F085 is a reliable component for any power switching task where efficiency and high-speed operation are paramount.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7920 $53.7600
70+ $1.4704 $102.9280
110+ $1.4244 $156.6840
150+ $1.3785 $206.7750
190+ $1.3325 $253.1750
255+ $1.1947 $304.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess