EN
  • EN
  • DE

ESD7361HT1G

Part No ESD7361HT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 34VC SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 16.5V
Max Clamping Voltage 34V (Typ)
Peak Pulse Current(Ippm) 16A (100ns)
Applications Automotive
Capacitance @ Frequency 0.55pF @ 1MHz
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1037099-ESD7361HT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD7361HT1G CAD Model

Description

ON Semiconductor ESD7361HT1G Overview

The ESD7361HT1G is a high-performance, ultra-low capacitance ESD protection device from ON Semiconductor, designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This robust component is ideal for protecting sensitive electronics in applications such as USB interfaces, HDMI, and other high-speed data lines where signal integrity is paramount.

Key Features

  • Ultra-Low Capacitance: With a capacitance of just 0.3 pF, the ESD7361HT1G ensures minimal signal distortion, making it perfect for high-speed data applications.
  • ESD Protection: This device offers exceptional ESD protection, meeting IEC61000-4-2 Level 4 standards, withstanding ESD strikes up to ±8 kV (contact discharge) and ±15 kV (air discharge).
  • Low Clamping Voltage: It features a low dynamic resistance and a low clamping voltage, providing superior protection for sensitive circuits against transient voltage spikes.
  • Small Package Size: The ESD7361HT1G comes in a compact SOD-882 package, which is ideal for space-constrained applications.
  • High-Speed Data Line Protection: It is specifically designed to protect high-speed data lines without compromising data integrity.

Applications

The ESD7361HT1G is suitable for a wide range of applications, including:

  • USB 2.0 and 3.0 Power and Data Line Protection
  • HDMI 1.3 / 1.4 / 2.0 ESD Protection
  • DisplayPort Interface Protection
  • LVDS and Other High-Speed Data Interfaces
  • Mobile Handsets and Portable Electronics
  • High-Speed Signal Lines Requiring Minimal Capacitance Loading

Product Benefits

The ESD7361HT1G from ON Semiconductor is an indispensable component for modern electronic designs that require robust protection against ESD without compromising on performance. Its ultra-low capacitance ensures high-fidelity signal transmission, while its small form factor makes it an excellent choice for sleek, compact devices. By integrating this ESD protection device, designers can enhance the durability and reliability of their products, safeguarding them against the potential damages caused by electrostatic discharges.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess