Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 18.5V (Max)
Minimum Breakdown Voltage 20.5V
Max Clamping Voltage 35V (Typ)
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications Automotive, RF Antenna
Capacitance @ Frequency 0.3pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-X3DFN (0.62x0.32)
Win Source Part Number 097311-ESD7181MUT5G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Family Name ESD7181MU
Introduction Date September 09, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ESD7181MUT5G CAD Model

Description

ON Semiconductor ESD7181MUT5G – ESD Protection Device

The ESD7181MUT5G from ON Semiconductor is a state-of-the-art electrostatic discharge (ESD) protection device designed to safeguard high-speed data lines from damaging ESD events. This compact and efficient solution is ideal for protecting sensitive electronic components in a variety of applications, including USB interfaces, HDMI, and other high-speed data lines in consumer electronics, computing devices, and telecommunications systems.

Key Features

  • Low Clamping Voltage: The ESD7181MUT5G offers an extremely low dynamic resistance and clamping voltage, ensuring that the protected component remains safe even under the most strenuous ESD events.
  • High-Speed Data Line Protection: With its fast response time, this device is suitable for protecting high-speed data lines without compromising signal integrity.
  • Small Package Size: The ultra-small μDFN package (1.0 x 0.6 mm) is designed to save valuable board space, making it a perfect fit for compact electronic assemblies.
  • Low Capacitance: The device features a low loading capacitance, making it suitable for high-speed applications without affecting signal quality.
  • IEC Standards Compliance: This ESD protection device meets IEC61000-4-2 Level 4 standards, providing assurance of its capability to withstand ESD strikes.

Applications

The ESD7181MUT5G is versatile and can be used in a wide range of applications including:

  • Portable Electronics
  • Smartphones and Tablets
  • Personal Computers and Laptops
  • Digital Cameras and Video Recorders
  • Set-Top Boxes and Digital TVs
  • USB Peripherals and Accessories

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the ESD7181MUT5G delivers reliable and consistent performance. Its robust ESD protection enhances the longevity of the end product by preventing damage due to electrostatic discharges, which are common during the manufacturing process and everyday use.

With its combination of features, the ESD7181MUT5G provides an optimal solution for designers looking to integrate ESD protection into their systems without compromising on space or signal integrity. It is an essential component for any design where data line protection is a critical concern.

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1827
ECAD model for SMDJ36CA-AT/TR13
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to €0.0274
ECAD model for SMBJ58A/TR13
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to €0.0726
ECAD model for AOZ8831ADI-05
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1470
ECAD model for SMDJ33CA/TR13
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to €0.0927
ECAD model for ESD5484FCT5G
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to €0.1616
ECAD model for TPD1E04U04DPLR
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to €0.4744
ECAD model for SP4044-04ATG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ €0.4019 €46.2214
280+ €0.3298 €92.3501
430+ €0.3195 €137.3719
590+ €0.3092 €182.4327
760+ €0.2989 €227.1303
1,020+ €0.2680 €273.3399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 120,000 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention