EN
  • EN
  • DE

ESD5Z3.3T1G

Part No ESD5Z3.3T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 14.1VC SOD523
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5V
Max Clamping Voltage 14.1V
Peak Pulse Current(Ippm) 11.2A (8/20μs)
Power Dissipation - Pd 158W
Applications Automotive
Capacitance @ Frequency 105pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 015680-ESD5Z3.3T1G
Family Name ESD5Z3.3
Introduction Date October 13, 2004
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian ESD5Z3.3T1G CAD Model

Description

ON Semiconductor ESD5Z3.3T1G - ESD Protection Diode

The ON Semiconductor ESD5Z3.3T1G is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and transient voltage spikes. This robust device is a crucial component for modern electronic circuits that require high levels of protection to ensure reliability and longevity.

Key Features

  • Low Clamping Voltage: The ESD5Z3.3T1G offers a low clamping voltage, which is essential for protecting sensitive circuitry from ESD events without compromising the performance of the protected device.
  • Fast Response Time: With an ultra-fast response time, this diode reacts almost instantaneously to transient voltages, providing immediate protection against ESD strikes.
  • Low Leakage Current: Engineered to have a minimal leakage current, the ESD5Z3.3T1G ensures that it does not significantly affect the power consumption of the overall circuit.
  • Compact SOD-523 Package: The small footprint of the SOD-523 package makes it ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • Peak Power Dissipation: Capable of handling a peak pulse power of 200W (8/20μs waveform), this diode can withstand significant energy associated with transient voltage events.
  • ESD Protection: It meets the IEC61000-4-2 standard, providing protection against ESD up to ±20 kV (air discharge) and ±15 kV (contact discharge).

Applications

The ESD5Z3.3T1G is suitable for a wide range of applications where ESD protection is critical. This includes:

  • Portable Electronics
  • Data and Signal Lines
  • Microcontroller Input/Output Protection
  • Computer Peripherals
  • Mobile Handsets
  • MP3 Players

Product Summary

ON Semiconductor's ESD5Z3.3T1G is engineered to provide robust protection for electronic devices susceptible to damage from ESD and other transient voltage events. Its low clamping voltage, fast response time, and high peak power dissipation make it an excellent choice for designers looking to enhance the durability and reliability of their products. Whether used in consumer electronics or industrial applications, the ESD5Z3.3T1G is an ideal solution for safeguarding sensitive circuitry against the potentially destructive effects of electrostatic discharge.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2,295+ $0.0218 $50.0310
5,590+ $0.0179 $100.0610
8,675+ $0.0173 $150.0775
11,905+ $0.0168 $200.0040
15,435+ $0.0162 $250.0470
20,690+ $0.0145 $300.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186,000 pieces
MOQ: 2295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess