EN
  • EN
  • DE

ESD5111PFCT5G

Part No ESD5111PFCT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 6.5VC 2WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 3.68V
Voltage - Clamping (Max) @ Ipp 6.5V (Typ)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 5.5pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 2-XFBGA, WLCSP
Supplier Device Package 2-WLCSP (0.6x0.3)
Base Product Number ESD5111
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 589946-ESD5111PFCT5G
Ultra Librarian 3D Model Ultra Librarian ESD5111PFCT5G CAD Model

Description

Introducing the ESD5111PFCT5G from ON Semiconductor

The ESD5111PFCT5G is a cutting-edge ESD protection device designed by ON Semiconductor, a global leader in power and signal management solutions. This product has been meticulously engineered to safeguard sensitive electronic components from the detrimental effects of Electrostatic Discharge (ESD) events, which can occur during manufacturing, handling, or operation of electronic devices.

Key Features and Benefits

  • Robust ESD Protection: The ESD5111PFCT5G offers robust protection against ESD, ensuring the safety of your electronic circuits with a clamping voltage that is suitable for high-speed data lines.
  • Low Capacitance: With its low loading capacitance, this device is ideal for preserving signal integrity in high-speed applications, making it perfect for interfaces such as USB, HDMI, and other communication ports.
  • Small Package Size: Encased in a tiny SOD-882 package, the ESD5111PFCT5G is designed for space-constrained applications, providing essential protection without compromising on space.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the ESD5111PFCT5G is a reliable component for long-term use in various electronic devices.
  • Easy Integration: The simple design allows for easy integration into existing PCB layouts, ensuring minimal disruption to the design process.

Applications

The ESD5111PFCT5G is versatile and can be used in a wide array of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication systems including network devices and wireless infrastructure
  • Portable medical devices requiring reliable ESD protection
  • Automotive electronics where durability and reliability are paramount
  • Industrial control systems that demand robust ESD defenses

ON Semiconductor's ESD5111PFCT5G is an essential component for any design engineer looking to enhance the durability and longevity of their electronic products. By integrating this ESD protection device, you can ensure your products are safeguarded against unexpected electrostatic events, thus maintaining their performance and reliability in the field.

Choose the ESD5111PFCT5G for your next project and trust in the protection and performance that ON Semiconductor delivers.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,370+ $0.0365 $50.0050
3,335+ $0.0300 $100.0500
5,155+ $0.0291 $150.0105
7,120+ $0.0281 $200.0720
9,195+ $0.0272 $250.1040
12,300+ $0.0244 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,353 pieces
MOQ: 1370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess