EN
  • EN
  • DE

ESD11N5.0ST5G

Part No ESD11N5.0ST5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12VC DSN2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.8V
Max Clamping Voltage 12V
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 2-DSN (0.60x0.30)
Win Source Part Number 1037046-ESD11N5.0ST5G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESD11N5.0ST5G CAD Model

Description

ON Semiconductor ESD11N5.0ST5G Product Overview

The ESD11N5.0ST5G is a robust ESD protection device designed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically engineered to shield sensitive electronic equipment from electrostatic discharge (ESD) events, which can cause irreversible damage to electronic components. The ESD11N5.0ST5G is an essential component for a wide range of applications where ESD protection is crucial, including consumer electronics, computer interfaces, and communication systems.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which is critical in protecting sensitive circuitry from high-voltage transients during an ESD event.
  • High ESD Protection: It is capable of withstanding ESD strikes at ±30 kV (air discharge) and ±30 kV (contact discharge), as per the IEC 61000-4-2 standard, ensuring a high level of protection for your electronics.
  • Low Capacitance: The ESD11N5.0ST5G features a low loading capacitance, making it ideal for high-speed data lines without compromising signal integrity.
  • Compact SOD-523 Package: Its small footprint SOD-523 package is perfect for space-constrained applications, allowing for easy integration into various circuit designs.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the product is lead-free and RoHS compliant, making it suitable for use in green applications and worldwide markets.

Applications

  • USB Interfaces
  • Audio/Video Inputs
  • Mobile Phones
  • Notebook Computers
  • Portable Electronics

The ESD11N5.0ST5G from ON Semiconductor is an indispensable component for any design that demands reliable ESD protection. Its combination of low clamping voltage, high ESD withstand capability, and low capacitance ensures that it not only protects your electronics but also maintains the performance and integrity of high-speed signal lines. The compact package and compliance with environmental standards make it a versatile and responsible choice for modern electronic applications.

Whether you are designing consumer electronics or industrial systems, the ESD11N5.0ST5G provides the protection and reliability that ON Semiconductor is known for, making it an excellent choice for safeguarding your sensitive electronic components against the threat of electrostatic discharge.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1291 $58.0950
1,095+ $0.1060 $116.0700
1,690+ $0.1026 $173.3940
2,330+ $0.0993 $231.3690
3,010+ $0.0960 $288.9600
4,030+ $0.0861 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,218 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess