EN
  • EN
  • DE

SN74AUP1G98DRLR

Part No SN74AUP1G98DRLR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULTI-FUNC GATE SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-SOT
Win Source Part Number 065370-SN74AUP1G98DRLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G98DRLR CAD Model

Description

The SN74AUP1G98DRLR from Texas Instruments is a highly advanced, single 2-input configurable multiple function gate designed to deliver superior performance in a range of applications.

  • Functions: This device offers a range of functions including AND, OR, NAND, NOR, XOR, XNOR, and even a buffer or an inverter.
  • Technology: The SN74AUP1G98DRLR is built using advanced low-voltage CMOS technology.
  • Power Consumption: This ensures low static and dynamic power consumption.
  • Voltage Range: It operates over a broad voltage range, from 0.8V to 3.6V.
  • Speed Performance: It also offers excellent speed performance, with a propagation delay time of just 4.6ns @ 3.3V.
  • Package: This product comes in a small-outline package.
  • Temperature Range: It is designed to operate over an extended temperature range, from -40°C to 85°C.
  • ESD Protection: The SN74AUP1G98DRLR also boasts ESD protection exceeding JESD 22.
  • RoHS Compliant: Moreover, it is RoHS compliant.

You May Also Be Interested in

STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2760 $51.0600
445+ $0.2265 $100.7925
685+ $0.2194 $150.2890
945+ $0.2124 $200.7180
1,220+ $0.2053 $250.4660
1,635+ $0.1840 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess