EN
  • EN
  • DE

EMI2180MTTBG

Part No EMI2180MTTBG
Manufacturer ON Semiconductor
Catalog Common Mode Chokes
Description CMC 2LN SMD ESD / 2 Line Common Mode Choke Surface Mount DCR 5Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr ON Semiconductor
Series EMI21
Package Tape & Reel
Product Status Obsolete
Filter Type Signal Line
Number of Lines 2
DC Resistance (DCR) (Max) 5Ohm
Temperature Range - Operating -40°C ~ 85°C
Features ESD
Mounting Type Surface Mount
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height (Max) 0.032" (0.80mm)
Package / Case 6-WFDFN Exposed Pad
Base Product Number EMI2180
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 589247-EMI2180MTTBG
Ultra Librarian 3D Model Ultra Librarian EMI2180MTTBG CAD Model

Description

ON Semiconductor EMI2180MTTBG: A Versatile EMI Filtering Solution

The EMI2180MTTBG from ON Semiconductor is a highly integrated EMI filtering solution designed to suppress unwanted electromagnetic interference (EMI) in a wide range of electronic devices. This advanced component is a testament to ON Semiconductor's commitment to providing cutting-edge solutions that enhance the performance and reliability of electronic systems.

Key Features and Benefits

  • Integrated EMI Filtering: The EMI2180MTTBG integrates several EMI filter circuits in a single package, reducing the need for multiple discrete components. This integration saves valuable board space and simplifies the design process.
  • High-Speed Signal Integrity: Designed to filter EMI without compromising the integrity of high-speed signals, this component is ideal for applications such as USB interfaces, HDMI, and other high-speed data lines.
  • Low Pass Filter Characteristics: The device's low pass filter characteristics ensure that high-frequency noise is effectively attenuated, providing cleaner signal lines and improving overall system performance.
  • Compact Design: The EMI2180MTTBG comes in a compact, leadless package that is suitable for space-constrained applications. This small form factor also enables closer placement to the signal source for optimal filtering performance.
  • Lead-Free and RoHS Compliant: ON Semiconductor is dedicated to environmental sustainability, and the EMI2180MTTBG is both lead-free and RoHS compliant, making it a responsible choice for eco-friendly design initiatives.

Applications

The versatility of the EMI2180MTTBG makes it suitable for a diverse array of applications. It is commonly used in consumer electronics, such as smartphones, tablets, and laptops, where space is at a premium and high-speed data transmission is crucial. Additionally, it can be found in telecommunications equipment, medical devices, and automotive systems, where reliable EMI filtering is essential for compliance with industry standards and ensuring the proper functioning of sensitive electronics.

Overall, the EMI2180MTTBG from ON Semiconductor represents a strategic choice for designers looking to enhance EMI filtering in their products without compromising on performance or design space. Its combination of integration, performance, and compactness makes it a valuable component in any high-speed data line application.

You May Also Be Interested in

Murata Electronics North America
CMC 4A 2LN 500 OHM SMD
Lowest to $0.5801
Bourns Inc.
CMC 51UH 500MA 2LN SMD
Lowest to $0.3802
Pulse
CMC 400MA 2LN SMD / 2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
Lowest to $1.6320
Murata Electronics North America
CMC 2A 2LN 350 OHM SMD
Lowest to $1.2156
Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us
Wurth Electronics Inc
COMMON MODE SMD LINE FILTER WE-SLM | CMC 470UH 400MA 2LN 2.2 KOHM SMD
Lowest to $2.4984
Murata Electronics North America
CMC 1.4A 2LN 600 OHM SMD
Lowest to $1.3391
Taiyo Yuden
Common Mode Choke Coil SMD Rc Typed
Need more? Email Us
TDK Corporation
CMC EMC FILTER SMD / 2 Line Common Mode Choke Surface Mount 12 Ohms @ 100 MHz DCR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1674 $58.5900
845+ $0.1374 $116.1030
1,305+ $0.1331 $173.6955
1,795+ $0.1288 $231.1960
2,320+ $0.1245 $288.8400
3,110+ $0.1116 $347.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess