EN
  • EN
  • DE

EMH2418R-TL-H

Part No EMH2418R-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 24V 9A EMH8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Drain to Source Voltage (Vdss) 24V
Current - Continuous Drain (Id) @ 25°C 9A
Rds On (Max) @ Id, Vgs 15mOhm @ 4A, 4.5V
Vgs(th) (Max) @ Id 1.3V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 4.4nC @ 4.5V
Power - Max 1.3W
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SMD, Flat Lead
Supplier Device Package SOT-383FL, EMH8
Base Product Number EMH2418
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 589241-EMH2418R-TL-H
Ultra Librarian 3D Model Ultra Librarian EMH2418R-TL-H CAD Model

Description

ON Semiconductor EMH2418R-TL-H Product Overview

The EMH2418R-TL-H is a high-performance, energy-efficient MOSFET brought to you by ON Semiconductor, a renowned leader in power and signal management solutions. This MOSFET is designed to meet the rigorous demands of modern electronic devices, offering a perfect balance between low on-resistance and high switching performance.

The device is housed in a compact, surface-mount package, which makes it ideal for space-constrained applications. Its low threshold voltage and low gate charge ensure efficient power management in a variety of circuits, providing designers with a flexible and reliable component for their high-speed switching needs.

Key Features:

  • Low On-Resistance: The EMH2418R-TL-H boasts an extremely low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it suitable for high-performance power conversion applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is optimized for high-frequency operation, reducing switching losses and improving performance in applications such as DC-DC converters and motor drives.
  • Enhanced Thermal Performance: The package design and material selection contribute to superior thermal performance, ensuring the device operates reliably even under high power and temperature conditions.
  • Robustness: ON Semiconductor's commitment to quality means that the EMH2418R-TL-H is built to withstand the rigors of industrial environments, featuring a rugged design that resists mechanical stress and thermal cycling.

Applications:

  • Power Management Systems
  • DC-DC Converters
  • Battery Powered Devices
  • Motor Control Circuits
  • Computing and Server Power Supplies
  • Telecom Infrastructure

Overall, the EMH2418R-TL-H from ON Semiconductor is a highly versatile and reliable MOSFET that provides designers with a powerful tool for improving the efficiency and performance of their electronic designs. Its advanced features and robust construction make it a top choice for engineers looking to push the boundaries of what's possible in power electronics.

You May Also Be Interested in

ON Semiconductor
DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR | MOSFET 2N-CH 60V 0.28A SOT563F
Lowest to $0.1640
ON Semiconductor
3.5A, 60V, 0.105 Ohm, Dual N-Channel, Logic Level UltraFET Power MOSFET | MOSFET 2N-CH 60V 8-SOIC
Lowest to $0.3163
Panasonic
Silicon N-channel MOSFET | MOSFET N/P-CH 30V 0.1A SSMINI6
Lowest to $1.4662
ON Semiconductor
Lowest to $5.4135
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Infineon Technologies
Trench Technology | MOSFET 2N-CH 20V 5.4A MICRO8
Lowest to $3.4926
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Diodes Incorporated
DUAL N-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET 2N-CH 60V 0.23A SOT-363
Lowest to $0.0393
Infineon Technologies
HEXFET® Power MOSFET | MOSFET 2P-CH 12V 5.5A 8TSSOP
Lowest to $13.7480

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 317,200 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess